ASTM International - ASTM D1640-83(1989)e1

Standard Test Methods for Drying, Curing, or Film Formation of Organic Coatings at Room Temperature

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1983
Status: inactive
Page Count: 4

Document History

August 1, 2009
Standard Test Methods for Drying, Curing, or Film Formation of Organic Coatings at Room Temperature
1.1 These test methods cover the determination of the various stages and rates of film formation in the drying or curing of organic coatings normally used under conditions of ambient room...
December 1, 2003
Standard Test Methods for Drying, Curing, or Film Formation of Organic Coatings at Room Temperature
1.1 These test methods cover the determination of the various stages and rates of film formation in the drying or curing of organic coatings normally used under conditions of ambient room...
December 10, 1999
Standard Test Methods for Drying, Curing, or Film Formation of Organic Coatings at Room Temperature
1.1 These test methods cover the determination of the various stages and rates of film formation in the drying or curing of organic coatings normally used under conditions of ambient room...
ASTM D1640-83(1989)e1
January 1, 1983
Standard Test Methods for Drying, Curing, or Film Formation of Organic Coatings at Room Temperature
A description is not available for this item.
Advertisement