ASTM International - ASTM A640-97(2009)e1
Standard Specification for Zinc-Coated Steel Strand for Messenger Support of Figure 8 Cable
| Organization: | ASTM International |
| Publication Date: | 1 May 2009 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
scope:
1.1 This specification covers two sizes of extra-high-strength grade of concentric-lay steel wire strand, composed of seven, zinc-coated steel wires, specifically intended for use as the supporting messenger in Figure 8-type communication and electrical cables.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
abstract:
This specification covers two sizes of extra-high-strength grade of concentric-lay steel wire strand, composed of seven, zinc-coated steel wires, specifically intended for use as the supporting... View More
Document History