ASTM International - ASTM A640-97(2014)

Standard Specification for Zinc-Coated Steel Strand for Messenger Support of Figure 8 Cable

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2014
Status: inactive
Page Count: 3
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

1.1 This specification covers two sizes of extra-high-strength grade of concentric-lay steel wire strand, composed of seven, zinc-coated steel wires, specifically intended for use as the supporting messenger in Figure 8-type communication and electrical cables.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers two sizes of extra-high-strength grade of concentric-lay steel wire strand, composed of seven, zinc-coated steel wires, specifically intended for use as the supporting... View More

Document History

September 1, 2019
Standard Specification for Zinc-Coated Steel Strand for Messenger Support of Figure 8 Cable
1.1 This specification covers two sizes of extra-high-strength grade of concentric-lay steel wire strand, composed of seven, zinc-coated steel wires, specifically intended for use as the supporting...
ASTM A640-97(2014)
August 1, 2014
Standard Specification for Zinc-Coated Steel Strand for Messenger Support of Figure 8 Cable
This specification covers two sizes of extra-high-strength grade of concentric-lay steel wire strand, composed of seven, zinc-coated steel wires, specifically intended for use as the supporting...
May 1, 2009
Standard Specification for Zinc-Coated Steel Strand for Messenger Support of Figure 8 Cable
This specification covers two sizes of extra-high-strength grade of concentric-lay steel wire strand, composed of seven, zinc-coated steel wires, specifically intended for use as the supporting...
April 10, 1997
Standard Specification for Zinc-Coated Steel Strand for Messenger Support of Figure 8 Cable
1.1 This specification covers two sizes of extra-high-strength grade of concentric-lay steel wire strand, composed of seven, zinc-coated steel wires, specifically intended for use as the supporting...
April 10, 1997
Standard Specification for Zinc-Coated Steel Strand for Messenger Support of Figure 8 Cable
1.1 This specification covers two sizes of extra-high-strength grade of concentric-lay steel wire strand, composed of seven, zinc-coated steel wires, specifically intended for use as the supporting...
April 10, 1997
Standard Specification for Zinc-Coated Steel Strand for Messenger Support of Figure 8 Cable
This specification covers two sizes of extra-high-strength grade of concentric-lay steel wire strand, composed of seven, zinc-coated steel wires, specifically intended for use as the supporting...
Advertisement