ASTM International - ASTM A925-03(2009)e1
Standard Specification for Zinc-5% Aluminum-Mischmetal Alloy-Coated Steel Overhead Ground Wire Strand
| Organization: | ASTM International |
| Publication Date: | 1 May 2009 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
scope:
1.1 This specification covers high-strength, extra-high-strength,
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
abstract:
This guide covers standard specification for high-strength, extra-high-strength,
Document History