ASTM International - ASTM A925-03(2014)

Standard Specification for Zinc-5 % Aluminum-Mischmetal Alloy-Coated Steel Overhead Ground Wire Strand

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2014
Status: inactive
Page Count: 3
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

1.1 This specification covers high-strength, extra-high-strength, and utilities grades of concentric lay steel wire strand composed of three wires or seven wires with Class A, Class B, or Class C zinc-5 % aluminum-mischmetal (Zn-5 Al-MM) alloy coatings specifically intended for use as overhead ground wires or static wires for electric power transmission lines.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This guide covers standard specification for high-strength, extra-high-strength, and utilities grades of concentric lay steel wire strand composed of three wires or seven wires with Class... View More

Document History

September 1, 2020
Standard Specification for Zinc-5 % Aluminum-Mischmetal Alloy-Coated Steel Overhead Ground Wire Strand
1.1 This specification covers high-strength, extra-high-strength, and utilities grades of concentric lay steel wire strand composed of three wires or seven wires with Class A, Class B, or Class C...
ASTM A925-03(2014)
August 1, 2014
Standard Specification for Zinc-5 % Aluminum-Mischmetal Alloy-Coated Steel Overhead Ground Wire Strand
This guide covers standard specification for high-strength, extra-high-strength, and utilities grades of concentric lay steel wire strand composed of three wires or seven wires with Class A, Class B,...
May 1, 2009
Standard Specification for Zinc-5% Aluminum-Mischmetal Alloy-Coated Steel Overhead Ground Wire Strand
This guide covers standard specification for high-strength, extra-high-strength, and utilities grades of concentric lay steel wire strand composed of three wires or seven wires with Class A, Class B,...
October 1, 2003
Standard Specification for Zinc-5% Aluminum-Mischmetal Alloy-Coated Steel Overhead Ground Wire Strand
This guide covers standard specification for high-strength, extra-high-strength, and utilities grades of concentric lay steel wire strand composed of three wires or seven wires with Class A, Class B,...
April 10, 1998
Standard Specification for Zinc-5% Aluminum-Mischmetal Alloy-Coated Steel Overhead Ground Wire Strand
1.1 This specification covers high-strength, extra-high-strength, and utilities grades of concentric lay steel wire strand composed of three wires or seven wires with Class A, Class B, or Class C...
Advertisement