ASTM International - ASTM B165-05(2009)

Standard Specification for Nickel-Copper Alloy (UNS N04400)* Seamless Pipe and Tube

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2009
Status: inactive
Page Count: 6
scope:

1.1 This specification covers nickel-copper alloy UNS N04400* in the form of cold-worked seamless pipe and tube in the conditions shown in Table 1 and Table X1.1.

1.1.1 Hot worked material is available. Properties and permissible tolerances are to be agreed upon between the manufacturer and purchaser.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

TABLE 1 Mechanical Properties of Pipe and Tube

Condition and SizeTensile Strength, min, psi (MPa)Yield Strength, min. (0.2% offset), min,
psi (MPa)
Elongation in 2 in. or 50 mm (or 4 D),
min, %
Annealed:
5 in. (127 mm) outside diameter and under
70 000 (480)

28 000 (195)

35
Over 5 in. (127 mm) outside diameter
70 000 (480)

25 000 (170)

35
Stress-Relieved:
All sizes85 000 (585)55 000 (380)15
abstract:

This specification covers nickel-copper alloy UNS N04400 in the form of cold-worked seamless pipe and tube. The material shall conform to the composition limits specified. Tension test,... View More

Document History

April 1, 2026
Standard Specification for Nickel-Copper Alloy Seamless Pipe and Tube
1.1 This specification covers nickel-copper alloy UNS N04400 in the form of cold-worked seamless pipe and tube in the conditions shown in Table 1 and Table X1.1. 1.1.1 Hot worked material is...
November 1, 2019
Standard Specification for Nickel-Copper Alloy Seamless Pipe and Tube
1.1 This specification2 covers nickel-copper alloy UNS N044003 in the form of cold-worked seamless pipe and tube in the conditions shown in Table 1 and Table X1.1. 1.1.1 Hot worked material is...
October 1, 2014
Standard Specification for Nickel-Copper Alloy (UNS N04400) Seamless Pipe and Tube
1.1 This specification2 covers nickel-copper alloy UNS N044003 in the form of cold-worked seamless pipe and tube in the conditions shown in Table 1 and Table X1.1. 1.1.1 Hot worked material is...
ASTM B165-05(2009)
October 1, 2009
Standard Specification for Nickel-Copper Alloy (UNS N04400)* Seamless Pipe and Tube
1.1 This specification covers nickel-copper alloy UNS N04400* in the form of cold-worked seamless pipe and tube in the conditions shown in Table 1 and Table X1.1. 1.1.1 Hot worked material is...
November 1, 2005
Standard Specification for Nickel-Copper Alloy (UNS N04400)* Seamless Pipe and Tube
1.1 This specification covers nickel-copper alloy UNS N04400* in the form of cold-worked seamless pipe and tube in the conditions shown in Table 1 and Table X1.1. 1.1.1 Hot worked material is...
November 1, 2003
Standard Specification for Nickel-Copper Alloy (UNS N04400)* Seamless Pipe and Tube
1.1 This specification covers nickel-copper alloy UNS N04400* in the form of cold-worked seamless pipe and tube in the conditions shown in Table 1 and Table X1.1. 1.1.1 Hot worked material is...
January 1, 1993
Standard Specification for Nickel-Copper Alloy (UNS N04400)* Seamless Pipe and Tube
1.1 This specification covers nickel-copper alloy UNS N04400* in the form of cold-worked seamless pipe and tube in the conditions shown in Tables 1 and X1.1. 1.1.1 Hot worked material is available....
Advertisement