ASTM International - ASTM B165-93
Standard Specification for Nickel-Copper Alloy (UNS N04400)* Seamless Pipe and Tube
| Organization: | ASTM International |
| Publication Date: | 1 January 1993 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Nickel and chromium products): | 77.150.40 |
scope:
1.1 This specification covers nickel-copper alloy UNS N04400* in the form of cold-worked seamless pipe and tube in the conditions shown in Tables 1 and X1.1.
1.1.1 Hot worked material is available. Properties and permissible tolerances are to be agreed upon between the manufacturer and purchaser.
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
Document History