ASTM International - ASTM A792/A792M-09a
Standard Specification for Steel Sheet, 55 % Aluminum-Zinc Alloy-Coated by the Hot-Dip Process
Organization: | ASTM International |
Publication Date: | 1 December 2009 |
Status: | inactive |
Page Count: | 6 |
ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
1.1 This specification covers 55 % aluminum-zinc alloy-coated steel sheet in coils and cut lengths.
1.2 This product is intended for applications requiring corrosion resistance or heat resistance, or both.
1.3 The product is produced in a number of designations, types, and grades which are designed to be compatible with differing application requirements.
1.4 Product furnished under this specification shall conform to the applicable requirements of the latest issue of Specification A924/A924M, unless otherwise provided herein.
1.5 This specification is applicable to orders in either inch-pound units (as A792) or SI units (as A792M). Values in inch-pound and SI units are not necessarily equivalent. Within the text, SI units are shown in brackets. Each system shall be used independent of the other.
1.6 Unless the order specifies the "M" designation (SI units), the product shall be furnished to inch-pound units.
1.7 The text of this specification references notes and footnotes that provide explanatory material. These notes and footnotes, excluding those in tables and figures, shall not be considered as requirements of this specification.
1.8 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers 55% aluminum-zinc alloy-coated steel sheets in coils and cut lengths for applications requiring corrosion resistance or heat resistance or both. The material is available... View More