ASTM International - ASTM A792/A792M-10(2015)

Standard Specification for Steel Sheet, 55 % Aluminum-Zinc Alloy-Coated by the Hot-Dip Process

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2015
Status: inactive
Page Count: 6
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification covers 55 % aluminum-zinc alloy-coated steel sheet in coils and cut lengths.

1.2 This product is intended for applications requiring corrosion resistance or heat resistance, or both.

1.3 The product is produced in a number of designations, types, and grades which are designed to be compatible with differing application requirements.

1.4 Product furnished under this specification shall conform to the applicable requirements of the latest issue of Specification A924/A924M, unless otherwise provided herein.

1.5 The text of this specification references notes and footnotes that provide explanatory material. These notes and footnotes, excluding those in tables and figures, shall not be considered as requirements of this specification.

1.6 This specification is applicable to orders in either inch-pound units (as A792) or SI units (as A792M). Values in inch-pound and SI units are not necessarily equivalent. Within the text, SI units are shown in brackets. Each system shall be used independent of the other.

1.7 Unless the order specifies the "M" designation (SI units), the product shall be furnished to inch-pound units.

1.8 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers 55% aluminum-zinc alloy-coated steel sheets in coils and cut lengths for applications requiring corrosion resistance or heat resistance or both. The material is available... View More

Document History

December 1, 2025
Standard Specification for Steel Sheet, 55?% Aluminum-Zinc Alloy-Coated by the Hot-Dip Process
1.1 This specification covers 55?% aluminum-zinc alloy-coated steel sheet in coils and cut lengths available in two types of aluminum-zinc alloy coating applied by the hot-dip process with several...
October 1, 2025
Standard Specification for Steel Sheet, 55?% Aluminum-Zinc Alloy-Coated by the Hot-Dip Process
1.1 This specification covers 55?% aluminum-zinc alloy-coated steel sheet in coils and cut lengths available in two types of aluminum-zinc alloy coating applied by the hot-dip process with several...
October 1, 2023
Standard Specification for Steel Sheet, 55?% Aluminum-Zinc Alloy-Coated by the Hot-Dip Process
1.1 This specification covers 55?% aluminum-zinc alloy-coated steel sheet in coils and cut lengths. 1.2 This product is intended for applications requiring corrosion resistance or heat resistance,...
November 1, 2022
Standard Specification for Steel Sheet, 55?% Aluminum-Zinc Alloy-Coated by the Hot-Dip Process
1.1 This specification covers 55?% aluminum-zinc alloy-coated steel sheet in coils and cut lengths. 1.2 This product is intended for applications requiring corrosion resistance or heat resistance,...
May 1, 2021
Standard Specification for Steel Sheet, 55?% Aluminum-Zinc Alloy-Coated by the Hot-Dip Process
1.1 This specification covers 55?% aluminum-zinc alloy-coated steel sheet in coils and cut lengths. 1.2 This product is intended for applications requiring corrosion resistance or heat resistance,...
March 1, 2021
Standard Specification for Steel Sheet, 55 % Aluminum-Zinc Alloy-Coated by the Hot-Dip Process
1.1 This specification covers 55 % aluminum-zinc alloy-coated steel sheet in coils and cut lengths. 1.2 This product is intended for applications requiring corrosion resistance or heat resistance,...
ASTM A792/A792M-10(2015)
October 1, 2015
Standard Specification for Steel Sheet, 55 % Aluminum-Zinc Alloy-Coated by the Hot-Dip Process
1.1 This specification covers 55 % aluminum-zinc alloy-coated steel sheet in coils and cut lengths. 1.2 This product is intended for applications requiring corrosion resistance or heat resistance,...
November 1, 2010
Standard Specification for Steel Sheet, 55 % Aluminum-Zinc Alloy-Coated by the Hot-Dip Process
1.1 This specification covers 55 % aluminum-zinc alloy-coated steel sheet in coils and cut lengths. 1.2 This product is intended for applications requiring corrosion resistance or heat resistance,...
December 1, 2009
Standard Specification for Steel Sheet, 55 % Aluminum-Zinc Alloy-Coated by the Hot-Dip Process
1.1 This specification covers 55 % aluminum-zinc alloy-coated steel sheet in coils and cut lengths. 1.2 This product is intended for applications requiring corrosion resistance or heat resistance,...
May 1, 2009
Standard Specification for Steel Sheet, 55 % Aluminum-Zinc Alloy-Coated by the Hot-Dip Process
1.1 This specification covers 55 % aluminum-zinc alloy-coated steel sheet in coils and cut lengths. 1.2 This product is intended for applications requiring corrosion resistance or heat resistance,...
May 1, 2008
Standard Specification for Steel Sheet, 55 % Aluminum-Zinc Alloy-Coated by the Hot-Dip Process
1.1 This specification covers 55 % aluminum-zinc alloy-coated steel sheet in coils and cut lengths. 1.2 This product is intended for applications requiring corrosion resistance or heat resistance,...
November 15, 2006
Standard Specification for Steel Sheet, 55 % Aluminum-Zinc Alloy-Coated by the Hot-Dip Process
1.1 This specification covers 55 % aluminum-zinc alloy-coated steel sheet in coils and cut lengths. 1.2 This product is intended for applications requiring corrosion resistance or heat resistance, or...
May 1, 2006
Standard Specification for Steel Sheet, 55 % Aluminum-Zinc Alloy-Coated by the Hot-Dip Process
1.1 This specification covers 55 % aluminum-zinc alloy-coated steel sheet in coils and cut lengths. 1.2 This product is intended for applications requiring corrosion resistance or heat resistance, or...
June 1, 2005
Standard Specification for Steel Sheet, 55 % Aluminum-Zinc Alloy-Coated by the Hot-Dip Process
1.1 This specification covers 55 % aluminum-zinc alloy-coated steel sheet in coils and cut lengths. 1.2 This product is intended for applications requiring corrosion resistance or heat resistance, or...
October 1, 2003
Standard Specification for Steel Sheet, 55 % Aluminum-Zinc Alloy-Coated by the Hot-Dip Process
1.1 This specification covers 55 % aluminum-zinc alloy-coated steel sheet in coils and cut lengths. 1.2 This product is intended for applications requiring corrosion resistance or heat resistance, or...
April 10, 2002
Standard Specification for Steel Sheet, 55 % Aluminum-Zinc Alloy-Coated by the Hot-Dip Process
1.1 This specification covers 55 % aluminum-zinc alloy-coated steel sheet in coils and cut lengths. 1.2 This product is intended for applications requiring corrosion resistance or heat resistance, or...
April 10, 2002
Standard Specification for Steel Sheet, 55 % Aluminum-Zinc Alloy-Coated by the Hot-Dip Process
1.1 This specification covers 55 % aluminum-zinc alloy-coated steel sheet in coils and cut lengths. 1.2 This product is intended for applications requiring corrosion resistance or heat resistance, or...
April 10, 2002
Standard Specification for Steel Sheet, 55 % Aluminum-Zinc Alloy-Coated by the Hot-Dip Process
1.1 This specification covers 55 % aluminum-zinc alloy-coated steel sheet in coils and cut lengths. 1.2 This product is intended for applications requiring corrosion resistance or heat resistance, or...
April 10, 2002
Standard Specification for Steel Sheet, 55 % Aluminum-Zinc Alloy-Coated by the Hot-Dip Process
1.1 This specification covers 55 % aluminum-zinc alloy-coated steel sheet in coils and cut lengths. 1.2 This product is intended for applications requiring corrosion resistance or heat resistance, or...
Advertisement