ASTM International - ASTM A910/A910M-99

Standard Specification for Uncoated, Weldless, 2- and 3-Wire Steel Strand for Prestressed Concrete

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 1999
Status: inactive
Page Count: 4
ICS Code (Steels for reinforcement of concrete): 77.140.15
scope:

1.1 This specification covers two types and two grades of 2- and 3-wire, uncoated steel strand for use in pretensioned and posttensioned prestressed concrete construction. The two types of strand are low-relaxation and stress-relieved (normal-relaxation). Low-relaxation shall be regarded as the standard type. Stress-relieved (normal-relaxation) strand will not be furnished unless specifically ordered, or by arrangement between purchaser and supplier. The two grades are 250 and 270. Grades 250 and 270 have minimum tensile strengths of 250000 psi (1725 MPa) and 270000 psi (1860 MPa) respectively, based on the nominal area of the strand.

1.2 The values stated in inch-pound units are to be regarded as the standard. The SI units given in parentheses are provided for information only.

Document History

November 1, 2024
Standard Specification for Uncoated, Weldless, 3-Wire Steel Strand for Prestressed Concrete
1.1 This specification covers two types and two grades of 3-wire, uncoated steel strand for use in prestressed concrete construction. The two types of strand are low-relaxation and stress-relieved...
March 1, 2018
Standard Specification for Uncoated, Weldless, 2-Wire and 3-Wire Steel Strand for Prestressed Concrete
1.1 This specification covers two types and two grades of 2-wire and 3-wire, uncoated steel strand for use in prestressed concrete construction. The two types of strand are low-relaxation and...
December 1, 2016
Standard Specification for Uncoated, Weldless, 2-Wire and 3-Wire Steel Strand for Prestressed Concrete
1.1 This specification covers two types and two grades of 2-wire and 3-wire, uncoated steel strand for use in prestressed concrete construction. The two types of strand are low-relaxation and...
November 15, 2012
Standard Specification for Uncoated, Weldless, 2-Wire and 3-Wire Steel Strand for Prestressed Concrete
1.1 This specification covers two types and two grades of 2-wire and 3-wire, uncoated steel strand for use in prestressed concrete construction. The two types of strand are low-relaxation and...
April 1, 2010
Standard Specification for Uncoated, Weldless, 2- and 3-Wire Steel Strand for Prestressed Concrete
1.1 This specification covers two types and two grades of 2- and 3-wire, uncoated steel strand for use in pretensioned and posttensioned prestressed concrete construction. The two types of strand are...
March 1, 2005
Standard Specification for Uncoated, Weldless, 2- and 3-Wire Steel Strand for Prestressed Concrete
1.1 This specification covers two types and two grades of 2- and 3-wire, uncoated steel strand for use in pretensioned and posttensioned prestressed concrete construction. The two types of strand are...
ASTM A910/A910M-99
September 10, 1999
Standard Specification for Uncoated, Weldless, 2- and 3-Wire Steel Strand for Prestressed Concrete
1.1 This specification covers two types and two grades of 2- and 3-wire, uncoated steel strand for use in pretensioned and posttensioned prestressed concrete construction. The two types of strand are...
Advertisement