ASTM International - ASTM A910/A910M-10

Standard Specification for Uncoated, Weldless, 2- and 3-Wire Steel Strand for Prestressed Concrete

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2010
Status: inactive
Page Count: 4
ICS Code (Steels for reinforcement of concrete): 77.140.15
scope:

1.1 This specification covers two types and two grades of 2- and 3-wire, uncoated steel strand for use in pretensioned and posttensioned prestressed concrete construction. The two types of strand are low-relaxation and stress-relieved (normal-relaxation). Low-relaxation shall be regarded as the standard type. Stress-relieved (normal-relaxation) strand will not be furnished unless specifically ordered, or by arrangement between purchaser and supplier. The two grades are 1725 (250) and 1860 (270). Grades 250 and 270 have minimum tensile strengths of 1725 MPa (250 ksi) and 1860 MPa (270 ksi) respectively, based on the nominal area of the strand.

1.2 The values stated in either inch-pound units or SI units are to be regarded as the standard. Within the text, the inch-pound units are shown in parentheses. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

abstract:

This specification covers two types and two grades of 2- and 3-wire, uncoated weldless steel and strand for use in pretensioned and posttensioned prestressed concrete construction. One specimen... View More

Document History

November 1, 2024
Standard Specification for Uncoated, Weldless, 3-Wire Steel Strand for Prestressed Concrete
1.1 This specification covers two types and two grades of 3-wire, uncoated steel strand for use in prestressed concrete construction. The two types of strand are low-relaxation and stress-relieved...
March 1, 2018
Standard Specification for Uncoated, Weldless, 2-Wire and 3-Wire Steel Strand for Prestressed Concrete
1.1 This specification covers two types and two grades of 2-wire and 3-wire, uncoated steel strand for use in prestressed concrete construction. The two types of strand are low-relaxation and...
December 1, 2016
Standard Specification for Uncoated, Weldless, 2-Wire and 3-Wire Steel Strand for Prestressed Concrete
1.1 This specification covers two types and two grades of 2-wire and 3-wire, uncoated steel strand for use in prestressed concrete construction. The two types of strand are low-relaxation and...
November 15, 2012
Standard Specification for Uncoated, Weldless, 2-Wire and 3-Wire Steel Strand for Prestressed Concrete
1.1 This specification covers two types and two grades of 2-wire and 3-wire, uncoated steel strand for use in prestressed concrete construction. The two types of strand are low-relaxation and...
ASTM A910/A910M-10
April 1, 2010
Standard Specification for Uncoated, Weldless, 2- and 3-Wire Steel Strand for Prestressed Concrete
1.1 This specification covers two types and two grades of 2- and 3-wire, uncoated steel strand for use in pretensioned and posttensioned prestressed concrete construction. The two types of strand are...
March 1, 2005
Standard Specification for Uncoated, Weldless, 2- and 3-Wire Steel Strand for Prestressed Concrete
1.1 This specification covers two types and two grades of 2- and 3-wire, uncoated steel strand for use in pretensioned and posttensioned prestressed concrete construction. The two types of strand are...
September 10, 1999
Standard Specification for Uncoated, Weldless, 2- and 3-Wire Steel Strand for Prestressed Concrete
1.1 This specification covers two types and two grades of 2- and 3-wire, uncoated steel strand for use in pretensioned and posttensioned prestressed concrete construction. The two types of strand are...
Advertisement