ASTM International - ASTM E415-99a

Standard Test Method for Optical Emission Vacuum Spectrometric Analysis of Carbon and Low-Alloy Steel

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 1999
Status: inactive
Page Count: 9
ICS Code (Steels): 77.080.20
scope:

1.1 This test method covers the simultaneous determination of 18 alloying and residual elements in carbon and low-alloy steels in the concentration ranges shown (Note 1).

Concentration Range, % Element Range Tested Applicable Range Aluminum 0.021 to 0.067 0.02 to 0.075 Arsenic 0.014 to 0.041 0.010 to 0.050 Boron 0.0006 to 0.0063 0.0006 to 0.007 Carbon 0.03 to 1.05 0.03 to 1.10 Chromium 0.09 to 2.13 0.03 to 2.25 Cobalt 0.0086 to 0.16 0.008 to 0.18 Copper 0.05 to 0.44 0.01 to 0.50 Manganese 0.32 to 1.89 0.25 to 2.00 Molybdenum 0.15 to 0.56 0.01 to 0.60 Nickel 0.060 to 4.80 0.03 to 5.00 Niobium 0.008 to 0.076 0.008 to 0.085 Phosphorus 0.012 to 0.078 0.005 to 0.085 Silicon 0.18 to 1.06 0.01 to 1.15 Sulfur 0.014 to 0.051 0.005 to 0.055 Tin 0.006 to 0.040 0.003 to 0.045 Titanium 0.002 to 0.190 0.002 to 0.20 Vanadium 0.003 to 0.28 0.002 to 0.30 Zirconium 0.003 to 0.044 0.003 to 0.050

1.2 This test method covers analysis of specimens having a diameter adequate to overlap the bore of the spark stand opening (to effect an argon seal). The specimen thickness should be between 10 and 38 mm.

1.3 This test method covers the routine control analysis of preliminary and ladle tests from either basic oxygen, open-hearth, or electric furnaces and analysis of processed material. It is designed for either chill-cast or rolled and forged specimens. The reference materials and specimens should be of similar metallurgical condition and composition.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2021
Standard Test Method for Analysis of Carbon and Low-Alloy Steel by Spark Atomic Emission Spectrometry
1.1 This test method covers the simultaneous determination of 21 alloying and residual elements in carbon and low-alloy steels by spark atomic emission vacuum spectrometry in the mass fraction ranges...
May 15, 2017
Standard Test Method for Analysis of Carbon and Low-Alloy Steel by Spark Atomic Emission Spectrometry
1.1 This test method covers the simultaneous determination of 21 alloying and residual elements in carbon and low-alloy steels by spark atomic emission vacuum spectrometry in the mass fraction ranges...
November 15, 2015
Standard Test Method for Analysis of Carbon and Low-Alloy Steel by Spark Atomic Emission Spectrometry
1.1 This test method covers the simultaneous determination of 21 alloying and residual elements in carbon and low-alloy steels by spark atomic emission vacuum spectrometry in the mass fraction ranges...
March 1, 2014
Standard Test Method for Analysis of Carbon and Low-Alloy Steel by Spark Atomic Emission Spectrometry
1.1 This test method covers the simultaneous determination of 20 alloying and residual elements in carbon and low-alloy steels by spark atomic emission vacuum spectrometry in the mass fraction ranges...
June 1, 2008
Standard Test Method for Atomic Emission Vacuum Spectrometric Analysis of Carbon and Low-Alloy Steel
1.1 This test method covers the simultaneous determination of 20 alloying and residual elements in carbon and low-alloy steels in the concentration ranges shown (Note 1). Concentration Range, %...
January 1, 2005
Standard Test Method for Optical Emission Vacuum Spectrometric Analysis of Carbon and Low-Alloy Steel
1.1 This test method covers the simultaneous determination of 20 alloying and residual elements in carbon and low-alloy steels in the concentration ranges shown (Note 1). Note 1 The concentration...
ASTM E415-99a
November 10, 1999
Standard Test Method for Optical Emission Vacuum Spectrometric Analysis of Carbon and Low-Alloy Steel
1.1 This test method covers the simultaneous determination of 18 alloying and residual elements in carbon and low-alloy steels in the concentration ranges shown (Note 1). Concentration Range, %...
Advertisement