ASTM International - ASTM E415-15

Standard Test Method for Analysis of Carbon and Low-Alloy Steel by Spark Atomic Emission Spectrometry

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 November 2015
Status: inactive
Page Count: 11
ICS Code (Steels): 77.080.20
significance And Use:

5.1 This test method for the spectrometric analysis of metals and alloys is primarily intended to test such materials for compliance with compositional specifications. It is assumed that all who... View More

scope:

1.1 This test method covers the simultaneous determination of 21 alloying and residual elements in carbon and low-alloy steels by spark atomic emission vacuum spectrometry in the mass fraction ranges shown Note 1.

Element Composition Range, %
Applicable Range,
Mass Fraction %

A

Quantitative Range,
Mass Fraction %

B

Aluminum 0 to 0.093 0.006 to 0.093
Antimony 0 to 0.027 0.006 to 0.027
Arsenic 0 to 0.1 0.003 to 0.1
Boron 0 to 0.007 0.0004 to 0.007
Calcium 0 to 0.003 0.002 to 0.003
Carbon 0 to 1.1 0.02 to 1.1
Chromium 0 to 8.2 0.007 to 8.14
Cobalt 0 to 0.20 0.006 to 0.20
Copper 0 to 0.5 0.006 to 0.5
Manganese 0 to 2.0 0.03 to 2.0
Molybdenum 0 to 1.3 0.007 to 1.3
Nickel 0 to 5.0 0.006 to 5.0
Niobium 0 to 0.12 0.003 to 0.12
Nitrogen 0 to 0.015 0.01 to 0.055
Phosphorous 0 to 0.085 0.006 to 0.085
Silicon 0 to 1.54 0.02 to 1.54
Sulfur 0 to 0.055 0.001 to 0.055
Tin 0 to 0.061 0.005 to 0.061
Titanium 0 to 0.2 0.001 to 0.2
Vanadium 0 to 0.3 0.003 to 0.3
Zirconium 0 to 0.05 0.01 to 0.05

(A) Applicable range in accordance with Guide E1763 for results reported in accordance with Practice E1950.(B) Quantitative range in accordance with Practice E1601.

Note 1: The mass fraction ranges of the elements listed have been established through cooperative testing2 of reference materials.

1.2 This test method covers analysis of specimens having a diameter adequate to overlap and seal the bore of the spark stand opening. The specimen thickness can vary significantly according to the design of the spectrometer stand, but a thickness between 10 mm and 38 mm has been found to be most practical.

1.3 This test method covers the routine control analysis in iron and steelmaking operations and the analysis of processed material. It is designed for chill-cast, rolled, and forged specimens. Better performance is expected when reference materials and specimens are of similar metallurgical condition and composition. However, it is not required for all applications of this standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2021
Standard Test Method for Analysis of Carbon and Low-Alloy Steel by Spark Atomic Emission Spectrometry
1.1 This test method covers the simultaneous determination of 21 alloying and residual elements in carbon and low-alloy steels by spark atomic emission vacuum spectrometry in the mass fraction ranges...
May 15, 2017
Standard Test Method for Analysis of Carbon and Low-Alloy Steel by Spark Atomic Emission Spectrometry
1.1 This test method covers the simultaneous determination of 21 alloying and residual elements in carbon and low-alloy steels by spark atomic emission vacuum spectrometry in the mass fraction ranges...
ASTM E415-15
November 15, 2015
Standard Test Method for Analysis of Carbon and Low-Alloy Steel by Spark Atomic Emission Spectrometry
1.1 This test method covers the simultaneous determination of 21 alloying and residual elements in carbon and low-alloy steels by spark atomic emission vacuum spectrometry in the mass fraction ranges...
March 1, 2014
Standard Test Method for Analysis of Carbon and Low-Alloy Steel by Spark Atomic Emission Spectrometry
1.1 This test method covers the simultaneous determination of 20 alloying and residual elements in carbon and low-alloy steels by spark atomic emission vacuum spectrometry in the mass fraction ranges...
June 1, 2008
Standard Test Method for Atomic Emission Vacuum Spectrometric Analysis of Carbon and Low-Alloy Steel
1.1 This test method covers the simultaneous determination of 20 alloying and residual elements in carbon and low-alloy steels in the concentration ranges shown (Note 1). Concentration Range, %...
January 1, 2005
Standard Test Method for Optical Emission Vacuum Spectrometric Analysis of Carbon and Low-Alloy Steel
1.1 This test method covers the simultaneous determination of 20 alloying and residual elements in carbon and low-alloy steels in the concentration ranges shown (Note 1). Note 1 The concentration...
November 10, 1999
Standard Test Method for Optical Emission Vacuum Spectrometric Analysis of Carbon and Low-Alloy Steel
1.1 This test method covers the simultaneous determination of 18 alloying and residual elements in carbon and low-alloy steels in the concentration ranges shown (Note 1). Concentration Range, %...
Advertisement