ISO 4759-3
Tolerances for Fasteners - Part 3: Plain Washers for Bolts, Screws and Nuts with Nominal Thread Diameters from 1 mm up to and Including 150 mm - Product Grades A and C
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1991 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Washers, locking elements): | 21.060.30 |
Document History
June 1, 2016
Tolerances for fasteners - Part 3: Washers for bolts, screws and nuts - Product grades A, C and F
This part of ISO 4759 specifies tolerances for flat washers of product grades A, C and F with nominal diameters of 1 mm to 150 mm inclusive, designed to be used in bolted joints in combination with...
May 1, 2000
Tolerances for Fasteners - Part 3: Plain Washers for Bolts, Screws and Nuts - Product Grades A and C
This part of ISO 4759 establishes a selection of tolerances for use in the preparation of ISO product standards for punched plain washers of product grades A and C, for use with bolts, screws and...
ISO 4759-3
January 1, 1991
Tolerances for Fasteners - Part 3: Plain Washers for Bolts, Screws and Nuts with Nominal Thread Diameters from 1 mm up to and Including 150 mm - Product Grades A and C
A description is not available for this item.