ISO 4759-3
Tolerances for Fasteners - Part 3: Plain Washers for Bolts, Screws and Nuts - Product Grades A and C
| Organization: | ISO |
| Publication Date: | 1 May 2000 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Washers, locking elements): | 21.060.30 |
scope:
This part of ISO 4759 establishes a selection of tolerances for use in the preparation of ISO product standards for punched plain washers of product grades A and C, for use with bolts, screws and nuts of nominal thread diameters of from 1 mm to 150 mm inclusive.
It is recommended that these tolerances also be used for non-standard washers.
NOTE The product grade refers to the quality of the product and to the size of the tolerances.
Annex A (informative) presents tolerances taken from ISO 286-1 and ISO 286-2.
Document History