ASTM International - ASTM D6107-97

Standard Specification for Stop-Leak Additive for Engine Coolants Used in Light Duty Service

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1997
Status: inactive
Page Count: 2
scope:

1.1 This specification covers the requirements of a stop-leak additive to function effectively in automatic and light duty service. The stop-leak is intended to seal small leaks in engine cooling systems without adversely affecting heat transfer and fluid flow.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 1, 2017
Standard Specification for Stop-Leak Additive for Engine Coolants Used in Light Duty Service
1.1 This specification covers the requirements of a stop-leak additive to function effectively in automobile and light duty service. The stop-leak is intended to seal small leaks in engine cooling...
December 1, 2012
Standard Specification for Stop-Leak Additive for Engine Coolants Used in Light Duty Service
1.1 This specification covers the requirements of a stop-leak additive to function effectively in automobile and light duty service. The stop-leak is intended to seal small leaks in engine cooling...
April 1, 2007
Standard Specification for Stop-Leak Additive for Engine Coolants Used in Light Duty Service
1.1 This specification covers the requirements of a stop-leak additive to function effectively in automobile and light duty service. The stop-leak is intended to seal small leaks in engine cooling...
April 10, 1997
Standard Specification for Stop-Leak Additive for Engine Coolants Used in Light Duty Service
1.1 This specification covers the requirements of a stop-leak additive to function effectively in automobile and light duty service. The stop-leak is intended to seal small leaks in engine cooling...
ASTM D6107-97
January 1, 1997
Standard Specification for Stop-Leak Additive for Engine Coolants Used in Light Duty Service
1.1 This specification covers the requirements of a stop-leak additive to function effectively in automatic and light duty service. The stop-leak is intended to seal small leaks in engine cooling...
Advertisement