ASTM International - ASTM D6107-97(2012)
Standard Specification for Stop-Leak Additive for Engine Coolants Used in Light Duty Service
| Organization: | ASTM International |
| Publication Date: | 1 December 2012 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Cooling systems. Lubricating systems): | 43.060.30 |
| ICS Code (Other products of the chemical industry): | 71.100.99 |
scope:
1.1 This specification covers the requirements of a stop-leak additive to function effectively in automobile and light duty service. The stop-leak is intended to seal small leaks in engine cooling systems without adversely affecting heat transfer and fluid flow.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers the requirements of a stop-leak additive to function effectively in automobile and light duty service. The stop-leak is intended to seal small leaks in engine cooling... View More
Document History