ASTM International - ASTM E205-96(2010)
Standard Specification for Glass and Oxygen Combustion Flask
| Organization: | ASTM International |
| Publication Date: | 1 July 2010 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Laboratory ware and related apparatus): | 71.040.20 |
scope:
1.1 This specification covers the flask and closure, with a fixed platinum sample holder, used in the original oxygen-flask combustion procedures (1, 2).
Note 1-This specification was originally developed by the Committee on Microchemical Apparatus, Division of Analytical Chemistry, American Chemical Society (3). Specifications for types of apparatus that utilize electric (2, 4-7) or infrared (8) ignition are not included because of lack of experience with these.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
abstract:
This specification covers the design and dimensional requirements for flasks and closures, with a fixed platinum sample holder, used in the original oxygen-flask combustion procedures.
Document History