ASTM International - ASTM E205-96(2016)

Standard Specification for Glass and Oxygen Combustion Flask

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2016
Status: inactive
Page Count: 2
ICS Code (Laboratory ware and related apparatus): 71.040.20
scope:

1.1 This specification covers the flask and closure, with a fixed platinum sample holder, used in the original oxygen-flask combustion procedures (1, 2).2

Note 1: This specification was originally developed by the Committee on Microchemical Apparatus, Division of Analytical Chemistry, American Chemical Society (3). Specifications for types of apparatus that utilize electric (2, 4-7) or infrared (8) ignition are not included because of lack of experience with these.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

abstract:

This specification covers the design and dimensional requirements for flasks and closures, with a fixed platinum sample holder, used in the original oxygen-flask combustion procedures.

Document History

January 1, 2022
Standard Specification for Glass and Oxygen Combustion Flask
1.1 This specification covers the flask and closure, with a fixed platinum sample holder, used in the original oxygen-flask combustion procedures (1, 2).2 Note 1: This specification was originally...
ASTM E205-96(2016)
September 1, 2016
Standard Specification for Glass and Oxygen Combustion Flask
1.1 This specification covers the flask and closure, with a fixed platinum sample holder, used in the original oxygen-flask combustion procedures (1, 2).2 Note 1: This specification was originally...
July 1, 2010
Standard Specification for Glass and Oxygen Combustion Flask
1.1 This specification covers the flask and closure, with a fixed platinum sample holder, used in the original oxygen-flask combustion procedures (1, 2). Note 1—This specification was originally...
October 1, 2005
Standard Specification for Glass and Oxygen Combustion Flask
1.1 This specification covers the flask and closure, with a fixed platinum sample holder, used in the original oxygen-flask combustion procedures (, ). Note 1This specification was originally...
January 1, 2000
Standard Specification for Glass and Oxygen Combustion Flask
1.1 This specification covers the flask and closure, with a fixed platinum sample holder, used in the original oxygen-flask combustion procedures (1, 2). Note 1--This specification was originally...
Advertisement