ASTM International - ASTM D7650-10
Standard Test Method for Test Method for Sampling of Particulate Matter in High Pressure Hydrogen used as a Gaseous Fuel with an In-Stream Filter
| Organization: | ASTM International |
| Publication Date: | 1 July 2010 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Hydrogen technologies): | 27.075 |
significance And Use:
Fuel cells such as proton exchange membrane fuel cells require high purity hydrogen for maximum material performance and lifetime. Collection and measurement of particulate matter 0.2 µm or larger... View More
scope:
1.1 This test method is primarily for sampling particulates in hydrogen fuel used in hydrogen fuel cell vehicles or gaseous hydrogen powered internal combustion vehicle engines up to pressures of 35 MPa (350 Bars) using an in-stream filter. This test method describes sampling apparatus design, operating procedures, and quality control procedures required to obtain the stated levels of precision and accuracy.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.2.1 The values stated in Bars in 1.1, 7.1 and 10.1.1 are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History