ASTM International - ASTM D7650-13

Standard Test Method for Sampling of Particulate Matter in High Pressure Hydrogen used as a Gaseous Fuel with an In-Stream Filter

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2013
Status: inactive
Page Count: 6
ICS Code (Hydrogen technologies): 27.075
significance And Use:

5.1 Fuel cells such as proton exchange membrane fuel cells require high purity hydrogen for maximum material performance and lifetime. Collection and measurement of particulate matter 0.2 µm or... View More

scope:

1.1 This test method is primarily for sampling particulates in hydrogen fuel used in hydrogen fuel cell vehicles or gaseous hydrogen powered internal combustion vehicle engines up to pressures of 70 MPa (700 bars) using an in-stream filter. This test method describes sampling apparatus design, operating procedures, and quality control procedures required to obtain the stated levels of precision and accuracy.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.2.1 Exception-In 7.1 and 10.1.1 the values stated in psi are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 1, 2021
Standard Practice for Sampling of Particulate Matter in High Pressure Gaseous Fuels with an In-Stream Filter
1.1 This practice is primarily for sampling particulates in gaseous fuels up to a nominal working pressure (NWP) of 70 MPa (10 152 psi) using an in-stream filter. This practice describes sampling...
ASTM D7650-13
May 1, 2013
Standard Test Method for Sampling of Particulate Matter in High Pressure Hydrogen used as a Gaseous Fuel with an In-Stream Filter
1.1 This test method is primarily for sampling particulates in hydrogen fuel used in hydrogen fuel cell vehicles or gaseous hydrogen powered internal combustion vehicle engines up to pressures of 70...
July 1, 2010
Standard Test Method for Test Method for Sampling of Particulate Matter in High Pressure Hydrogen used as a Gaseous Fuel with an In-Stream Filter
Fuel cells such as proton exchange membrane fuel cells require high purity hydrogen for maximum material performance and lifetime. Collection and measurement of particulate matter 0.2 µm or larger is...
Advertisement