ASTM International - ASTM D994-98(2010)

Standard Specification for Preformed Expansion Joint Filler for Concrete (Bituminous Type)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2010
Status: inactive
Page Count: 4
scope:

1.1 This specification covers bituminous preformed expansion joint filler for use in concrete construction.

Note 1-Attention is called to ASTM Specifications D1751 and D1752.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers bituminous preformed expansion joint filler for use in concrete construction. This product shall consist of a bituminous (asphalt or tar) mastic composition, formed and... View More

Document History

ASTM D994-98(2010)
July 1, 2010
Standard Specification for Preformed Expansion Joint Filler for Concrete (Bituminous Type)
1.1 This specification covers bituminous preformed expansion joint filler for use in concrete construction. Note 1—Attention is called to ASTM Specifications D1751 and D1752. 1.2 The values stated...
December 1, 2003
Standard Specification for Preformed Expansion Joint Filler for Concrete (Bituminous Type)
This specification covers bituminous preformed expansion joint filler for use in concrete construction. This product shall consist of a bituminous (asphalt or tar) mastic composition, formed and...
July 10, 1998
Standard Specification for Preformed Expansion Joint Filler for Concrete (Bituminous Type)
1.1 This specification covers bituminous preformed expansion joint filler for use in concrete construction. Note 1-Attention is called to ASTM Specifications D1751 and D1752. 1.2 The values stated...
January 1, 1971
Standard Specification for Performed Expansion Joint Filler for Concrete (Bituminous Type)
A description is not available for this item.
Advertisement