ASTM International - ASTM D994-71(1982)e1
Standard Specification for Performed Expansion Joint Filler for Concrete (Bituminous Type)
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 1 January 1971 |
| Status: | inactive |
| Page Count: | 2 |
Document History
July 1, 2010
Standard Specification for Preformed Expansion Joint Filler for Concrete (Bituminous Type)
1.1 This specification covers bituminous preformed expansion joint filler for use in concrete construction. Note 1—Attention is called to ASTM Specifications D1751 and D1752.
1.2 The values stated...
December 1, 2003
Standard Specification for Preformed Expansion Joint Filler for Concrete (Bituminous Type)
This specification covers bituminous preformed expansion joint filler for use in concrete construction. This product shall consist of a bituminous (asphalt or tar) mastic composition, formed and...
July 10, 1998
Standard Specification for Preformed Expansion Joint Filler for Concrete (Bituminous Type)
1.1 This specification covers bituminous preformed expansion joint filler for use in concrete construction. Note 1-Attention is called to ASTM Specifications D1751 and D1752.
1.2 The values stated...
ASTM D994-71(1982)e1
January 1, 1971
Standard Specification for Performed Expansion Joint Filler for Concrete (Bituminous Type)
A description is not available for this item.