ASTM International - ASTM D4465-05(2010)

Standard Performance Specification for Zippers for Denim Dungarees

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2010
Status: inactive
Page Count: 3
ICS Code (Clothes): 61.020
significance And Use:

This specification serves as a guide for the purchase of zippers to be used for dungarees, jeans or work trousers.

Upon agreement between the purchaser and the supplier, zippers intended... View More

scope:

1.1 This performance specification covers zippers to be used as fly closures in dungarees, jeans and work trousers made from heavy denim or other durable fabric, approximately 475 g/m2 (14 oz/yd2).

1.2 Zippers covered by this specification may be satisfactory for lighter weight denim and other fabrics.

1.2.1 When lighter weight material is being used, consideration should be given to the zipper size and slider type because of their effect on the appearance of the zipper installation area.

1.3 The values stated in SI units are to be regarded as the standard. The values in parentheses are for information only.

abstract:

This performance specification covers zippers to be used as fly closures in dungarees, jeans, and work trousers made from heavy denim or other durable fabric. Zippers covered here may be... View More

Document History

July 1, 2021
Standard Performance Specification for Zippers for Dungarees, Jeans, and Work Trousers
5.1 This specification serves as a guide for the purchase of zippers to be used for dungarees, jeans, or work trousers. 5.2 Upon agreement between the purchaser and the supplier, zippers intended...
February 1, 2015
Standard Performance Specification for Zippers for Dungarees, Jeans and Work Trousers
5.1 This specification serves as a guide for the purchase of zippers to be used for dungarees, jeans or work trousers. 5.2 Upon agreement between the purchaser and the supplier, zippers intended for...
ASTM D4465-05(2010)
June 1, 2010
Standard Performance Specification for Zippers for Denim Dungarees
This performance specification covers zippers to be used as fly closures in dungarees, jeans, and work trousers made from heavy denim or other durable fabric. Zippers covered here may be...
September 1, 2005
Standard Performance Specification for Zippers for Denim Dungarees
This performance specification covers zippers to be used as fly closures in dungarees, jeans, and work trousers made from heavy denim or other durable fabric. Zippers covered here may be...
November 10, 1997
Standard Performance Specification for Zippers for Denim Dungarees
1.1 This performance specification covers zippers to be used as fly closures in dungarees made from heavy denim, approximately 475 g/m (14 oz/yd ). 1.2 Zippers covered by this specification may be...
Advertisement