ASTM International - ASTM D4465-05(2015)
Standard Performance Specification for Zippers for Dungarees, Jeans and Work Trousers
| Organization: | ASTM International |
| Publication Date: | 1 February 2015 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Clothes): | 61.020 |
significance And Use:
5.1 This specification serves as a guide for the purchase of zippers to be used for dungarees, jeans or work trousers.
5.2 Upon agreement between the purchaser and the supplier, zippers... View More
scope:
1.1 This performance specification covers zippers to be used as fly closures in dungarees, jeans and work trousers made from heavy denim or other durable fabric, approximately 475 g/m2 (14 oz/yd2).
1.2 Zippers covered by this specification may be satisfactory for lighter weight denim and other fabrics.
1.2.1 When lighter weight material is being used, consideration should be given to the zipper size and slider type because of their effect on the appearance of the zipper installation area.
1.3 The values stated in SI units are to be regarded as the standard. The values in parentheses are for information only.
abstract:
This performance specification covers zippers to be used as fly closures in dungarees, jeans, and work trousers made from heavy denim or other durable fabric. Zippers covered here may be... View More
Document History