ASTM International - ASTM F688-10

Standard Specification for Wrought Cobalt-35Nickel-20Chromium-10Molybdenum Alloy Plate, Sheet, and Foil for Surgical Implants (UNS R30035)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2010
Status: inactive
Page Count: 4
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought cobalt-35nickel-20chromium-10molybdenum alloy (UNS R30035) in the form of plate, sheet, and foil to be used in the manufacture of surgical implants.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification covers the requirements for wrought cobalt-35nickel-20chromium-10molybdenum alloy for use in the manufacture of surgical implants. The alloy shall be manufactured into... View More

Document History

January 15, 2025
Standard Specification for Wrought Cobalt-35Nickel-20Chromium-10Molybdenum Alloy Plate, Sheet, and Foil for Surgical Implants (UNS R30035)
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought cobalt-35nickel-20chromium-10molybdenum alloy (UNS R30035) in the form of plate, sheet, and foil to...
February 1, 2019
Standard Specification for Wrought Cobalt-35Nickel-20Chromium-10Molybdenum Alloy Plate, Sheet, and Foil for Surgical Implants (UNS R30035)
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought cobalt-35nickel-20chromium-10molybdenum alloy (UNS R30035) in the form of plate, sheet, and foil to...
October 1, 2014
Standard Specification for Wrought Cobalt-35Nickel-20Chromium-10Molybdenum Alloy Plate, Sheet, and Foil for Surgical Implants (UNS R30035)
This specification covers the requirements for wrought cobalt-35nickel-20chromium-10molybdenum alloy for use in the manufacture of surgical implants. The alloy shall be manufactured into plates,...
ASTM F688-10
December 1, 2010
Standard Specification for Wrought Cobalt-35Nickel-20Chromium-10Molybdenum Alloy Plate, Sheet, and Foil for Surgical Implants (UNS R30035)
This specification covers the requirements for wrought cobalt-35nickel-20chromium-10molybdenum alloy for use in the manufacture of surgical implants. The alloy shall be manufactured into plates,...
August 1, 2005
Standard Specification for Wrought Cobalt-35Nickel-20Chromium-10Molybdenum Alloy Plate, Sheet, and Foil for Surgical Implants (UNS R30035)
This specification covers the requirements for wrought cobalt-35nickel-20chromium-10molybdenum alloy for use in the manufacture of surgical implants. The alloy shall be manufactured into plates,...
January 1, 2000
Standard Specification for Wrought Cobalt-35 Nickel-20 Chromium-10 Molybdenum Alloy Plate, Sheet, and Foil for Surgical Implants(UNS R30035)
1.1 This specification covers the requirements for a wrought cobalt-35 nickel-20 chromium-10 molybdenum alloy plate, sheet, and foil used for the manufacture of surgical implants. 1.2 The values...
Advertisement