ASTM International - ASTM F688-00

Standard Specification for Wrought Cobalt-35 Nickel-20 Chromium-10 Molybdenum Alloy Plate, Sheet, and Foil for Surgical Implants(UNS R30035)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2000
Status: inactive
Page Count: 3
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

1.1 This specification covers the requirements for a wrought cobalt-35 nickel-20 chromium-10 molybdenum alloy plate, sheet, and foil used for the manufacture of surgical implants.

1.2 The values stated in inch-pound units are to be regarded as the standard. The SI units given in parentheses are for information only.

Document History

January 15, 2025
Standard Specification for Wrought Cobalt-35Nickel-20Chromium-10Molybdenum Alloy Plate, Sheet, and Foil for Surgical Implants (UNS R30035)
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought cobalt-35nickel-20chromium-10molybdenum alloy (UNS R30035) in the form of plate, sheet, and foil to...
February 1, 2019
Standard Specification for Wrought Cobalt-35Nickel-20Chromium-10Molybdenum Alloy Plate, Sheet, and Foil for Surgical Implants (UNS R30035)
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought cobalt-35nickel-20chromium-10molybdenum alloy (UNS R30035) in the form of plate, sheet, and foil to...
October 1, 2014
Standard Specification for Wrought Cobalt-35Nickel-20Chromium-10Molybdenum Alloy Plate, Sheet, and Foil for Surgical Implants (UNS R30035)
This specification covers the requirements for wrought cobalt-35nickel-20chromium-10molybdenum alloy for use in the manufacture of surgical implants. The alloy shall be manufactured into plates,...
December 1, 2010
Standard Specification for Wrought Cobalt-35Nickel-20Chromium-10Molybdenum Alloy Plate, Sheet, and Foil for Surgical Implants (UNS R30035)
This specification covers the requirements for wrought cobalt-35nickel-20chromium-10molybdenum alloy for use in the manufacture of surgical implants. The alloy shall be manufactured into plates,...
August 1, 2005
Standard Specification for Wrought Cobalt-35Nickel-20Chromium-10Molybdenum Alloy Plate, Sheet, and Foil for Surgical Implants (UNS R30035)
This specification covers the requirements for wrought cobalt-35nickel-20chromium-10molybdenum alloy for use in the manufacture of surgical implants. The alloy shall be manufactured into plates,...
ASTM F688-00
January 1, 2000
Standard Specification for Wrought Cobalt-35 Nickel-20 Chromium-10 Molybdenum Alloy Plate, Sheet, and Foil for Surgical Implants(UNS R30035)
1.1 This specification covers the requirements for a wrought cobalt-35 nickel-20 chromium-10 molybdenum alloy plate, sheet, and foil used for the manufacture of surgical implants. 1.2 The values...
Advertisement