ASTM International - ASTM D4798/D4798M-10

Standard Practice for Accelerated Weathering Test Conditions and Procedures for Bituminous Materials (Xenon-Arc Method)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2010
Status: inactive
Page Count: 3
ICS Code (Waxes, bituminous materials and other petroleum products): 75.140
ICS Code (Binders. Sealing materials): 91.100.50
ICS Code (Road construction materials): 93.080.20
significance And Use:

Tests conducted according to this practice are used to compare the weathering characteristics of bituminous materials versus a control material of known outdoor durability. It is not possible to... View More

scope:

1.1 This practice covers test conditions and procedures for xenon-arc exposures according to Practices G151 and G155 for bituminous roofing and waterproofing materials that have a minimum softening point of approximately 95°C [200°F] as determined by Test Method D36. (Also see Terminology G113.)

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

Standard Practice for Accelerated Weathering Test Conditions and Procedures for Bituminous Materials (Xenon-Arc Method)
4.1 Tests conducted according to this practice are used to compare the weathering characteristics of bituminous materials versus a control material of known outdoor durability. It is not possible to...
January 1, 2011
Standard Practice for Accelerated Weathering Test Conditions and Procedures for Bituminous Materials (Xenon-Arc Method)
Tests conducted according to this practice are used to compare the weathering characteristics of bituminous materials versus a control material of known outdoor durability. It is not possible to...
ASTM D4798/D4798M-10
July 1, 2010
Standard Practice for Accelerated Weathering Test Conditions and Procedures for Bituminous Materials (Xenon-Arc Method)
1.1 This practice covers test conditions and procedures for xenon-arc exposures according to Practices G151 and G155 for bituminous roofing and waterproofing materials that have a minimum softening...
August 1, 2009
Standard Practice for Accelerated Weathering Test Conditions and Procedures for Bituminous Materials (Xenon-Arc Method)
1.1 This practice covers test conditions and procedures for xenon-arc exposures according to Practices G 151 and G 155 for bituminous roofing and waterproofing materials that have a minimum softening...
Advertisement