ASTM International - ASTM D4798/D4798M-11(2016)
Standard Practice for Accelerated Weathering Test Conditions and Procedures for Bituminous Materials (Xenon-Arc Method)
| Organization: | ASTM International |
| Publication Date: | 1 July 2016 |
| Status: | active |
| Page Count: | 3 |
| ICS Code (Waxes, bituminous materials and other petroleum products): | 75.140 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
| ICS Code (Road construction materials): | 93.080.20 |
significance And Use:
4.1 Tests conducted according to this practice are used to compare the weathering characteristics of bituminous materials versus a control material of known outdoor durability. It is not possible... View More
scope:
1.1 This practice covers test conditions and procedures for xenon-arc exposures according to Practices G151 and G155 for bituminous roofing and waterproofing materials. (See Terminology G113.)
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History