ASTM International - ASTM D6628-03(2010)e1

Standard Specification for Color of Pavement Marking Materials

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2010
Status: inactive
Page Count: 4
ICS Code (Road construction materials): 93.080.20
scope:

1.1 This specification covers the daytime and nighttime color of retroreflective pavement marking materials used for traffic control lane markings and symbols on road surfaces. It is intended to apply throughout the service life of the material.

1.2 This specification applies to both painted and tape lines, including thermoplastic, epoxy and other types.

1.3 This specification is not applicable to the testing, for quality control purposes, of marking material without added drop-on beads.

1.4 In addition, it does not describe requirements other than color such as retroreflectance.

1.5 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.5.1 Exception-This specification is noted to be a SI document, where angles are generally expressed in radians. However, as angles used in retroreflection have historically been identified in degrees, the International Committee for Weights and Measures (CIPM, Comité International des Poids et Mesures) accepts the use of degrees with SI units, and European Normatives and documents from the International Commission on Illumination (CIE) use degrees for retroreflection geometry.

abstract:

This specification covers the daytime and nighttime color of retroreflective pavement marking materials, both painted and tape lines, including thermoplastic, epoxy and other types, used for... View More

Document History

November 1, 2023
Standard Specification for Color of Retroreflective Pavement Marking Materials
1.1 This specification covers the daytime and nighttime color of retroreflective pavement marking materials used for traffic control lane markings and symbols on road surfaces. 1.2 This...
October 1, 2016
Standard Specification for Color of Pavement Marking Materials
1.1 This specification covers the daytime and nighttime color of retroreflective pavement marking materials used for traffic control lane markings and symbols on road surfaces. It is intended to...
December 15, 2015
Standard Specification for Color of Pavement Marking Materials
1.1 This specification covers the daytime and nighttime color of retroreflective pavement marking materials used for traffic control lane markings and symbols on road surfaces. It is intended to...
ASTM D6628-03(2010)e1
August 1, 2010
Standard Specification for Color of Pavement Marking Materials
1.1 This specification covers the daytime and nighttime color of retroreflective pavement marking materials used for traffic control lane markings and symbols on road surfaces. It is intended to...
January 10, 2003
Standard Specification for Color of Pavement Marking Materials
This specification covers the daytime and nighttime color of retroreflective pavement marking materials, both painted and tape lines, including thermoplastic, epoxy and other types, used for traffic...
January 10, 2001
Standard Specification for Color of Pavement Marking Materials
1.1 This specification covers the daytime and nighttime color of retroreflective pavement marking materials used for traffic control lane markings and symbols on road surfaces. It is intended to...
Advertisement