ASTM International - ASTM D6628-16
Standard Specification for Color of Pavement Marking Materials
| Organization: | ASTM International |
| Publication Date: | 1 October 2016 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
1.1 This specification covers the daytime and nighttime color of retroreflective pavement marking materials used for traffic control lane markings and symbols on road surfaces. It is intended to apply throughout the service life of the material.
1.2 This specification applies to both painted and tape lines, including thermoplastic, epoxy and other types.
1.3 This specification is not applicable to the testing, for quality control purposes, of marking material without added drop-on beads.
1.4 In addition, it does not describe requirements other than color such as retroreflectance.
1.5 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.5.1 Exception-This
abstract:
This specification covers the daytime and nighttime color of retroreflective pavement marking materials, both painted and tape lines, including thermoplastic, epoxy and other types, used for... View More
Document History