ASTM International - ASTM B344-01

Standard Specification for Drawn or Rolled Nickel-Chromium and Nickel-Chromium-Iron Alloys for Electrical Heating Elements (Withdrawn 2011)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 December 2001
Status: inactive
Page Count: 3
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification covers annealed, drawn, or rolled shapes for electrical heating purposes, of alloys having the nominal compositions of 80 % nickel and 20 % chromium; 60 % nickel, 16 % chromium, and remainder iron; and 35 % nickel, 20 % chromium, and remainder iron.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

July 1, 2025
Standard Specification for Drawn or Rolled Nickel-Chromium and Nickel-Chromium-Iron Alloys for Electrical Heating Elements
1.1 This specification covers annealed, drawn, or rolled shapes for electrical heating purposes, of alloys having the nominal compositions of 80?% nickel and 20?% chromium; 60?% nickel, 16?%...
October 1, 2020
Standard Specification for Drawn or Rolled Nickel-Chromium and Nickel-Chromium-Iron Alloys for Electrical Heating Elements
1.1 This specification covers annealed, drawn, or rolled shapes for electrical heating purposes, of alloys having the nominal compositions of 80 % nickel and 20 % chromium; 60 % nickel, 16 %...
October 1, 2014
Standard Specification for Drawn or Rolled Nickel-Chromium and Nickel-Chromium-Iron Alloys for Electrical Heating Elements
1.1 This specification covers annealed, drawn, or rolled shapes for electrical heating purposes, of alloys having the nominal compositions of 80 % nickel and 20 % chromium; 60 % nickel, 16 %...
October 1, 2011
Standard Specification for Drawn or Rolled Nickel-Chromium and Nickel-Chromium-Iron Alloys for Electrical Heating Elements
1.1 This specification covers annealed, drawn, or rolled shapes for electrical heating purposes, of alloys having the nominal compositions of 80 % nickel and 20 % chromium; 60 % nickel, 16 %...
ASTM B344-01
December 10, 2001
Standard Specification for Drawn or Rolled Nickel-Chromium and Nickel-Chromium-Iron Alloys for Electrical Heating Elements (Withdrawn 2011)
1.1 This specification covers annealed, drawn, or rolled shapes for electrical heating purposes, of alloys having the nominal compositions of 80 % nickel and 20 % chromium; 60 % nickel, 16 %...
Advertisement