ASTM International - ASTM B344-11

Standard Specification for Drawn or Rolled Nickel-Chromium and Nickel-Chromium-Iron Alloys for Electrical Heating Elements

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2011
Status: inactive
Page Count: 4
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification covers annealed, drawn, or rolled shapes for electrical heating purposes, of alloys having the nominal compositions of 80 % nickel and 20 % chromium; 60 % nickel, 16 % chromium, and remainder iron; and 35 % nickel, 20 % chromium, and remainder iron.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

Document History

July 1, 2025
Standard Specification for Drawn or Rolled Nickel-Chromium and Nickel-Chromium-Iron Alloys for Electrical Heating Elements
1.1 This specification covers annealed, drawn, or rolled shapes for electrical heating purposes, of alloys having the nominal compositions of 80?% nickel and 20?% chromium; 60?% nickel, 16?%...
October 1, 2020
Standard Specification for Drawn or Rolled Nickel-Chromium and Nickel-Chromium-Iron Alloys for Electrical Heating Elements
1.1 This specification covers annealed, drawn, or rolled shapes for electrical heating purposes, of alloys having the nominal compositions of 80 % nickel and 20 % chromium; 60 % nickel, 16 %...
October 1, 2014
Standard Specification for Drawn or Rolled Nickel-Chromium and Nickel-Chromium-Iron Alloys for Electrical Heating Elements
1.1 This specification covers annealed, drawn, or rolled shapes for electrical heating purposes, of alloys having the nominal compositions of 80 % nickel and 20 % chromium; 60 % nickel, 16 %...
ASTM B344-11
October 1, 2011
Standard Specification for Drawn or Rolled Nickel-Chromium and Nickel-Chromium-Iron Alloys for Electrical Heating Elements
1.1 This specification covers annealed, drawn, or rolled shapes for electrical heating purposes, of alloys having the nominal compositions of 80 % nickel and 20 % chromium; 60 % nickel, 16 %...
December 10, 2001
Standard Specification for Drawn or Rolled Nickel-Chromium and Nickel-Chromium-Iron Alloys for Electrical Heating Elements (Withdrawn 2011)
1.1 This specification covers annealed, drawn, or rolled shapes for electrical heating purposes, of alloys having the nominal compositions of 80 % nickel and 20 % chromium; 60 % nickel, 16 %...
Advertisement