ASTM International - ASTM F1684-06(2011)

Standard Specification for Iron-Nickel and Iron-Nickel-Cobalt Alloys for Low Thermal Expansion Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2011
Status: inactive
Page Count: 8
ICS Code (Ferroalloys): 77.100
ICS Code (Nickel, chromium and their alloys): 77.120.40
scope:

1.1 This specification covers two iron-nickel alloys and one iron-nickel-cobalt alloy, for low thermal expansion applications. The two iron-nickel alloys, both containing nominally 36 % nickel and 64 % iron, with the conventional alloy designated by UNS No. K93603, and the free-machining alloy designated as UNS No. K93050. The iron-nickel-cobalt alloy, containing nominally 32 % nickel, 5 % cobalt and 63 % iron, is designated by UNS No. K93500. This specification defines the following product forms for UNS No. K93603 and UNS No. K93500: wire, rod, bar, strip, sheet plate, and tubing. The free-machining alloy, UNS No. K93050, is defined for bar products only. Unless otherwise indicated, all articles apply to all three alloys.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This pertains only to the test method section, Section 13. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the requirements and corresponding test methods for two iron-nickel alloys and one iron-nickel-cobalt alloy, for low thermal expansion applications. The two iron-nickel... View More

Document History

March 1, 2021
Standard Specification for Iron-Nickel and Iron-Nickel-Cobalt Alloys for Low Thermal Expansion Applications
1.1 This specification covers two iron-nickel alloys and one iron-nickel-cobalt alloy, for low thermal expansion applications. The two iron-nickel alloys, both containing nominally 36 % nickel and 64...
May 1, 2016
Standard Specification for Iron-Nickel and Iron-Nickel-Cobalt Alloys for Low Thermal Expansion Applications
1.1 This specification covers two iron-nickel alloys and one iron-nickel-cobalt alloy, for low thermal expansion applications. The two iron-nickel alloys, both containing nominally 36 % nickel and...
ASTM F1684-06(2011)
June 1, 2011
Standard Specification for Iron-Nickel and Iron-Nickel-Cobalt Alloys for Low Thermal Expansion Applications
1.1 This specification covers two iron-nickel alloys and one iron-nickel-cobalt alloy, for low thermal expansion applications. The two iron-nickel alloys, both containing nominally 36 % nickel and 64...
June 1, 2006
Standard Specification for Iron-Nickel and Iron-Nickel-Cobalt Alloys for Low Thermal Expansion Applications
1.1 This specification covers two iron-nickel alloys and one iron-nickel-cobalt alloy, for low thermal expansion applications. The two iron-nickel alloys, both containing nominally 36 % nickel and 64...
January 1, 2005
Standard Specification for Iron-Nickel and Iron-Nickel-Cobalt Alloys for Low Thermal Expansion Applications
1.1 This specification covers two iron-nickel alloys and one iron-nickel-cobalt alloy, for low thermal expansion applications. The two iron-nickel alloys, both containing nominally 36 % nickel and 64...
January 10, 1999
Standard Specification for Iron-Nickel and Iron-Nickel-Cobalt Alloys for Low Thermal Expansion Applications
1.1 This specification covers two iron-nickel alloys and one iron-nickel-cobalt alloy, for low thermal expansion applications. The two iron-nickel alloys, both containing nominally 36% nickel and 64%...
Advertisement