ASTM International - ASTM F1684-99
Standard Specification for Iron-Nickel and Iron-Nickel-Cobalt Alloys for Low Thermal Expansion Applications
| Organization: | ASTM International |
| Publication Date: | 10 January 1999 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Ferroalloys): | 77.100 |
| ICS Code (Nickel, chromium and their alloys): | 77.120.40 |
scope:
1.1 This specification covers two iron-nickel alloys and one iron-nickel-cobalt alloy, for low thermal expansion applications. The two iron-nickel alloys, both containing nominally 36% nickel and 64% iron, with the conventional alloy designated by UNS No. K93603, and the free-machining alloy designated as UNS No. K93050. The iron-nickel-cobalt alloy, containing nominally 32% nickel, 5% cobalt and 63% iron, is designated by UNS No. K93500. This specification defines the following product forms for UNS No. K93603 and UNS No. K93500: wire, rod, bar, strip, sheet, and tubing. The free-machining alloy, UNS No. K93050, is defined for bar products only. Unless otherwise indicated, all articles apply to all three alloys.
1.2 The values stated in inch-pound units are to be regarded as the standard. SI values, shown in parentheses, are for information only.
Document History