ASTM International - ASTM F912-11

Standard Specification for Alloy Steel Socket Set Screws

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2011
Status: inactive
Page Count: 4
ICS Code (Bolts, screws, studs): 21.060.10
scope:

1.1 This specification covers the requirements for quenched and tempered alloy steel socket-set screws (SSS) 0.060 through 2.000-in. sizes having hardnesses 45 to 53 HRC.

1.2 These set screws are intended for compression applications only and are not customarily subjected to embrittlement tests. For tensile applications, consult with the manufacturer for proper alloy and hardness.

1.3 The hazard statement pertains only to the test method section, Section 11 of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1-A complete metric companion to Specification F 912 has been developed-F 912M; therefore, no metric equivalents are shown in this Specification.

abstract:

This specification covers the requirements for quenched and tempered alloy steel socket-set screws (SSS). The screws shall be fabricated from alloy steel made to fine grain practice. The screws... View More

Document History

June 1, 2017
Standard Specification for Alloy Steel Socket Set Screws
1.1 This specification covers the requirements for quenched and tempered alloy steel socket-set screws (SSS) in nominal diameters 0.060 through 2 in. having hardnesses 45 to 53 HRC. 1.2 These set...
ASTM F912-11
November 1, 2011
Standard Specification for Alloy Steel Socket Set Screws
1.1 This specification covers the requirements for quenched and tempered alloy steel socket-set screws (SSS) 0.060 through 2.000-in. sizes having hardnesses 45 to 53 HRC. 1.2 These set screws are...
August 1, 2004
Standard Specification for Alloy Steel Socket Set Screws
1.1 This specification covers the requirements for quenched and tempered alloy steel socket-set screws (SSS) 0.060 through 2.000-in. sizes having hardnesses 45 to 53 HRC. 1.2 These set screws are...
August 1, 2004
Standard Specification for Alloy Steel Socket Set Screws
1.1 This specification covers the requirements for quenched and tempered alloy steel socket-set screws (SSS) 0.060 through 2.000-in. sizes having hardnesses 45 to 53 HRC. 1.2 These set screws are...
May 10, 2000
Standard Specification for Alloy Steel Socket Set Screws
1.1 This specification covers the requirements for quenched and tempered alloy steel socket-set screws (SSS) 0.060 through 2.000-in. sizes having hardnesses 45 to 53 HRC. 1.2 The hazard statement...
Advertisement