ASTM International - ASTM F912-00
Standard Specification for Alloy Steel Socket Set Screws
| Organization: | ASTM International |
| Publication Date: | 10 May 2000 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
1.1 This specification covers the requirements for quenched and tempered alloy steel socket-set screws (SSS) 0.060 through 2.000-in. sizes having hardnesses 45 to 53 HRC.
1.2 The hazard statement pertains only to the test method section, Section 11 of this specification. This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Note1-A complete metric companion to Specification F 912 has been developed-F912M; therefore, no metric equivalents are shown in this Specification.
Document History