ASTM International - ASTM F16-12
Standard Test Methods for Measuring Diameter or Thickness of Wire and Ribbon for Electronic Devices and Lamps
| Organization: | ASTM International |
| Publication Date: | 1 February 2012 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Wires): | 29.060.10 |
significance And Use:
The methods contained in this standard are intended primarily for referee use, for laboratory measuring, and for certifying size of standard samples used for checking other measuring equipment... View More
scope:
1.1 These test methods cover procedures for measuring the diameter or thickness of round and flat wire (ribbon) 0.060 in. (1.52 mm) maximum used in electronic devices and lamps.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
These test methods cover procedures for measuring the diameter or thickness of round and flat wire (ribbon) used in electronic devices and lamps. Anvils shall be used in determining the thickness.... View More
Document History