ASTM International - ASTM F16-67(2000)
Standard Test Methods for Measuring Diameter or Thickness of Wire and Ribbon for Electronic Devices and Lamps
| Organization: | ASTM International |
| Publication Date: | 1 January 2000 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Wires): | 29.060.10 |
scope:
1.1 These test methods cover procedures for measuring the diameter or thickness of round and flat wire (ribbon) 0.060 in. (1.52 mm) maximum used in electronic devices and lamps. They are intended primarily for referee use, for laboratory measuring, and for certifying size of standard samples used for checking other measuring equipment that may be agreed upon between the supplier and the purchaser.
1.2 The values stated in inch-pound units are to be regarded as the standard. The values in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History