ASTM International - ASTM B221M-12
Standard Specification for Aluminum and Aluminum-Alloy Extruded Bars, Rods, Wire, Profiles, and Tubes (Metric)
| Organization: | ASTM International |
| Publication Date: | 15 January 2012 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Aluminium products): | 77.150.10 |
scope:
1.1 This specification covers aluminum and aluminum-alloy extruded bars, rods, wires, profiles, and tubes in the aluminum alloys (Note 1) and tempers shown in Table 2.
Note 1-Throughout this specification the use of the term alloy in the general sense includes aluminum as well as aluminum alloy.
Note 2-For rolled or cold-finished bars and rods refer to Specification B211M, for drawn seamless tube used in pressure applications, Specification B210M, for structural pipe and tube, Specification B429/B429M, and for seamless pipe and tube used in pressure applications, Specification B241/B241M.
Note 3-Structural pipe and tube produced in accordance with this specification is not intended for fluid-carrying applications involving pressure. Refer to either Specification B210M or B241/B241M, as appropriate, for seamless pipe and tube used in fluid-carrying applications involving pressure.
1.2 Alloy and temper designations are in accordance with ANSI H35.1/H35.1M. The equivalent Unified Numbering System alloy designations are those of Table 1 preceded by A9, for example, A91100 for Aluminum 1100 in accordance with Practice E527.
1.3 For acceptance criteria for inclusion of new aluminum and aluminum alloys in this specification, see Annex A2.
1.4 This specification is the metric counterpart of Specification B221.
1.5 The values stated in SI are to be regarded as standard. No other units of measurement are included in this specification.
TABLE 1 Chemical Composition Limits A,B,C
Note-In case of a discrepancy between the values listed in Table 1 and those listed in the "International Alloy Designations and Chemical Composition Limits for Wrought Aluminum and Wrought Aluminum Alloys"(known as the "Teal Sheets"), the composition limits registered with the Aluminum Association and published in the "Teal Sheets" should be considered the controlling composition. The "Teal Sheets" are available at http://www.aluminum.
| Alloy | Silicon | Iron | Copper | Manga- nese | Magne- sium | Chromium | Zinc | Titanium | Vanadium | Other Elements
D | Aluminum | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Each | Total
E | |||||||||||
| 1060 | 0.25 | 0.35 | 0.05 | 0.03 | 0.03 | ... | 0.05 | 0.03 | 0.05 | 0.03 | ... | 99.60 min
F |
| 1100 | 0.95 Si + Fe | 0.05-0.20 | 0.05 | ... | ... | 0.10 | ... | ... | 0.05
G | 0.15 | 99.00 min
F | |
| 2014 | 0.50-1.2 | 0.7 | 3.9-5.0 | 0.40-1.2 | 0.20-0.8 | 0.10 | 0.25 | 0.15
H | ... | 0.05
H | 0.15 | remainder |
| 2024 | 0.50 | 0.50 | 3.8-4.9 | 0.30-0.9 | 1.2-1.8 | 0.10 | 0.25 | 0.15
H | ... | 0.05
H | 0.15 | remainder |
| 2219 | 0.20 | 0.30 | 5.8-6.8 | 0.20-0.40 | 0.02 | ... | 0.10 | 0.02-0.10 | 0.05-0.15 | 0.05
I | 0.15
I | remainder |
| 3003 | 0.6 | 0.7 | 0.05-0.20 | 1.0-1.5 | ... | ... | 0.10 | ... | ... | 0.05 | 0.15 | remainder |
| Alclad 3003 | ... | 3003 Clad with 7072 alloy | ... | ... | ... | ... | ... | ... | ... | ... | ||
| 3004 | 0.30 | 0.7 | 0.25 | 1.0-1.5 | 0.8-1.3 | ... | 0.25 | ... | ... | 0.05 | 0.15 | remainder |
| 3102 | 0.40 | 0.7 | 0.10 | 0.05-0.40 | ... | ... | 0.30 | 0.10 | ... | 0.05 | 0.15 | remainder |
| 5052 | 0.25 | 0.40 | 0.10 | 0.10 | 2.2-2.8 | 0.15-0.35 | 0.10 | ... | ... | 0.05 | 0.15 | remainder |
| 5083 | 0.40 | 0.40 | 0.10 | 0.40-1.0 | 4.0-4.9 | 0.05-0.25 | 0.25 | 0.15 | ... | 0.05 | 0.15 | remainder |
| 5086 | 0.40 | 0.50 | 0.10 | 0.20-0.7 | 3.5-4.5 | 0.05-0.25 | 0.25 | 0.15 | ... | 0.05 | 0.15 | remainder |
| 5154 | 0.25 | 0.40 | 0.10 | 0.10 | 3.1-3.9 | 0.15-0.35 | 0.20 | 0.20 | ... | 0.05 | 0.15 | remainder |
| 5454 | 0.25 | 0.40 | 0.10 | 0.50-1.0 | 2.4-3.0 | 0.05-0.20 | 0.25 | 0.20 | ... | 0.05 | 0.15 | remainder |
| 5456 | 0.25 | 0.40 | 0.10 | 0.50-1.0 | 4.7-5.5 | 0.05-0.20 | 0.25 | 0.20 | ... | 0.05 | 0.15 | remainder |
| 6005 | 0.6-0.9 | 0.35 | 0.10 | 0.10 | 0.40-0.6 | 0.10 | 0.10 | 0.10 | ... | 0.05 | 0.15 | remainder |
| 6005A | 0.50-0.9 | 0.35 | 0.30 | 0.50
J | 0.40-0.7 | 0.30
J | 0.20 | 0.10 | ... | 0.05 | 0.15 | remainder |
| 6020
K | 0.40-0.9 | 0.50 | 0.30-0.9 | 0.35 | 0.6-1.2 | 0.15 | 0.20 | 0.15 | ... | 0.05 | 0.15 | remainder |
| 6041
L | 0.50-0.9 | 0.15-0.7 | 0.15-0.6 | 0.05-0.20 | 0.8-1.2 | 0.05-0.15 | 0.25 | 0.15 | ... | 0.05 | 0.15 | remainder |
| 6042
M | 0.50-1.2 | 0.7 | 0.20-0.6 | 0.40 | 0.7-1.2 | 0.04-0.35 | 0.25 | 0.15 | ... | 0.05 | 0.15 | remainder |
| 6060 | 0.30-0.6 | 0.10-0.30 | 0.10 | 0.10 | 0.35-0.6 | 0.5 | 0.15 | 0.10 | ... | 0.05 | 0.15 | remainder |
| 6061
N | 0.40-0.8 | 0.7 | 0.15-0.40 | 0.15 | 0.8-1.2 | 0.04-0.35 | 0.25 | 0.15 | ... | 0.05 | 0.15 | remainder |
| 6063 | 0.20-0.6 | 0.35 | 0.10 | 0.10 | 0.45-0.9 | 0.10 | 0.10 | 0.10 | ... | 0.05 | 0.15 | remainder |
| 6064
O | 0.40-0.8 | 0.7 | 0.15-0.40 | 0.15 | 0.8-1.2 | 0.05-0.14 | 0.25 | 0.15 | ... | 0.05 | 0.15 | remainder |
| 6066 | 0.9-1.8 | 0.50 | 0.7-1.2 | 0.6-1.1 | 0.8-1.4 | 0.40 | 0.25 | 0.20 | ... | 0.05 | 0.15 | remainder |
| 6070 | 1.0-1.7 | 0.50 | 0.15-0.40 | 0.40-1.0 | 0.50-1.2 | 0.10 | 0.25 | 0.15 | ... | 0.05 | 0.15 | remainder |
| 6082 | 0.7-1.3 | 0.50 | 0.10 | 0.40-1.0 | 0.6-1.2 | 0.25 | 0.20 | 0.10 | ... | 0.05 | 0.15 | remainder |
| 6105 | 0.6-1.0 | 0.35 | 0.10 | 0.15 | 0.45-0.8 | 0.10 | 0.10 | 0.10 | ... | 0.05 | 0.15 | remainder |
| 6162 | 0.40-0.8 | 0.50 | 0.20 | 0.10 | 0.7-1.1 | 0.10 | 0.25 | 0.10 | ... | 0.05 | 0.15 | remainder |
| 6262 | 0.40-0.8 | 0.7 | 0.15-0.40 | 0.15 | 0.8-1.2 | 0.04-0.14 | 0.25 | 0.15 | ... | 0.05
P | 0.15
P | remainder |
| 6351 | 0.7-1.3 | 0.50 | 0.10 | 0.40-0.8 | 0.40-0.8 | ... | 0.20 | 0.20 | ... | 0.05 | 0.15 | remainder |
| 6360 | 0.35-0.8 | 0.10-0.30 | 0.15 | 0.02-0.15 | 0.25-0.45 | 0.05 | 0.10 | 0.10 | ... | 0.05 | 0.15 | remainder |
| 6463 | 0.20-0.6 | 0.15 | 0.20 | 0.05 | 0.45-0.9 | ... | 0.05 | ... | ... | 0.05 | 0.15 | remainder |
| 6560 | 0.30-0.7 | 0.10-0.30 | 0.05-0.20 | 0.20 | 0.20-0.6 | 0.05 | 0.15 | 0.10 | ... | 0.05 | 0.15 | remainder |
| 7005 | 0.35 | 0.40 | 0.10 | 0.20-0.7 | 1.0-1.8 | 0.06-0.20 | 4.0-5.0 | 0.01-0.06 | ... | 0.05
Q | 0.15
Q | remainder |
| 7072
R | 0.7 Si + Fe | 0.10 | 0.10 | 0.10 | ... | 0.8-1.3 | ... | ... | remainder | |||
| 7075 | 0.40 | 0.50 | 1.2-2.0 | 0.30 | 2.1-2.9 | 0.18-0.28 | 5.1-6.1 | 0.20
S | ... | 0.05
S | 0.15 | remainder |
| 7116 | 0.15 | 0.30 | 0.50-1.1 | 0.05 | 0.8-1.4 | ... | 4.2-5.2 | 0.05 | 0.05 | 0.05
T | 0.15 | remainder |
| 7129 | 0.15 | 0.30 | 0.50-0.9 | 0.10 | 1.3-2.0 | 0.10 | 4.2-5.2 | 0.05 | 0.05 | 0.05
T | 0.15 | remainder |
| 7178 | 0.40 | 0.50 | 1.6-2.4 | 0.30 | 2.4-3.1 | 0.18-0.28 | 6.3-7.3 | 0.20 | ... | 0.05 | 0.15 | remainder |
A Limits are in weight percent maximum unless shown as a range, or stated otherwise.
B Analysis shall be made for the elements for which limits are shown in this table.
C For the purpose of determining conformance to these limits, an observed value or a calculated value obtained from analysis shall be rounded to the nearest unit in the last right-hand place of the figures used in expressing the specified limit, in accordance with the rounding-off method of Practice E29.
D Others includes listed elements for which no specific limit is shown as well as unlisted metallic elements. The producer may analyze samples for trace elements not specified in the specification. However, such analysis is not required and may not cover all metallic Others elements. Should any analysis by the producer or the purchaser establish that an Others element exceeds the limit of Each or that the aggregate of several Others elements exceeds the limit of Total, the material shall be considered nonconforming.
E Other ElementsTotal shall be the sum of unspecified metallic elements 0.010 % or more, rounded to the second decimal before determining the sum.
F The aluminum content shall be calculated by subtracting from 100.00 % the sum of all metallic elements present in amounts of 0.010 % or more each, rounded to the second decimal before determining the sum.
G Be 0.0003 max for welding electrode, welding rod, and filler wire.
H Upon agreement between the purchaser and the producer or supplier, a Zr + Ti limit of 0.20 % max is permitted. Properties in Specification (Table 2) are not based on the Zirconium and Titanium algorithm.
I Zirconium, 0.10-0.25 %. The total for other elements does not include zirconium.
J Manganese plus chromium shall total 0.12-0.50.
K Lead 0.05 % max, Tin 0.9-1.5 %.
L Bismuth 0.30-0.9 %, Tin 0.35-1.2 %.
M Bismuth 0.20-0.8 % Lead 0.15-0.40 %.
N In 1965 the requirements for 6062 were combined with those for 6061 by revising the minimum chromium from "0.15 %" to" 0.04 %." This action cancelled alloy 6062.
O Bismuth 0.50-0.7 %, Lead 0.20-.040 %,
P Bismuth and lead shall be 0.40-0.7 % each.
Q Zirconium 0.08-0.20 %. The total for other elements does not include zirconium.
R Composition of cladding alloy applied during the course of manufacture. Samples from finished tube shall not be required to conform to these limits.
S Upon agreement between the purchaser and the producer or supplier, a Zr + Ti limit of 0.25 % max is permitted. Properties in Specification (Table 2) are not based on the Zirconium and Titanium algorithm.
T Gallium 0.03 % max.
Document History