ASTM International - ASTM B221M-12a

Standard Specification for Aluminum and Aluminum-Alloy Extruded Bars, Rods, Wire, Profiles, and Tubes (Metric)

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 November 2012
Status: inactive
Page Count: 16
ICS Code (Aluminium products): 77.150.10
scope:

1.1 This specification covers aluminum and aluminum-alloy extruded bars, rods, wires, profiles, and tubes in the aluminum alloys (Note 1) and tempers shown in Table 2.

TABLE 1 Chemical Composition Limits A,B,CNote 1-In case of a discrepancy between the values listed in Table 1 and those listed in the "International Alloy Designations and Chemical Composition Limits for Wrought Aluminum and Wrought Aluminum Alloys"(known as the "Teal Sheets"), the composition limits registered with the Aluminum Association and published in the "Teal Sheets" should be considered the controlling composition. The "Teal Sheets" are available at http://www.aluminum.org/tealsheets.

Alloy Silicon Iron Copper Manga-
nese
Magne-
sium
Chromium Zinc Titanium Vanadium Other Elements

D

Aluminum
Each Total

E

1060 0.25 0.35 0.05 0.03 0.03 ... 0.05 0.03 0.05 0.03 ... 99.60 min

F

1100 0.95 Si + Fe 0.05-0.20 0.05 ... ... 0.10 ... ... 0.05

G

0.15 99.00 min

F

2014 0.50-1.2 0.7 3.9-5.0 0.40-1.2 0.20-0.8 0.10 0.25 0.15

H

... 0.05

H

0.15 remainder
2024 0.50 0.50 3.8-4.9 0.30-0.9 1.2-1.8 0.10 0.25 0.15

H

... 0.05

H

0.15 remainder
2219 0.20 0.30 5.8-6.8 0.20-0.40 0.02 ... 0.10 0.02-0.10 0.05-0.15 0.05

I

0.15

I

remainder
3003 0.6 0.7 0.05-0.20 1.0-1.5 ... ... 0.10 ... ... 0.05 0.15 remainder
Alclad 3003 ... 3003 Clad with 7072 alloy ... ... ... ... ... ... ... ...
3004 0.30 0.7 0.25 1.0-1.5 0.8-1.3 ... 0.25 ... ... 0.05 0.15 remainder
3102 0.40 0.7 0.10 0.05-0.40 ... ... 0.30 0.10 ... 0.05 0.15 remainder
5052 0.25 0.40 0.10 0.10 2.2-2.8 0.15-0.35 0.10 ... ... 0.05 0.15 remainder
5083 0.40 0.40 0.10 0.40-1.0 4.0-4.9 0.05-0.25 0.25 0.15 ... 0.05 0.15 remainder
5086 0.40 0.50 0.10 0.20-0.7 3.5-4.5 0.05-0.25 0.25 0.15 ... 0.05 0.15 remainder
5154 0.25 0.40 0.10 0.10 3.1-3.9 0.15-0.35 0.20 0.20 ... 0.05 0.15 remainder
5454 0.25 0.40 0.10 0.50-1.0 2.4-3.0 0.05-0.20 0.25 0.20 ... 0.05 0.15 remainder
5456 0.25 0.40 0.10 0.50-1.0 4.7-5.5 0.05-0.20 0.25 0.20 ... 0.05 0.15 remainder
6005 0.6-0.9 0.35 0.10 0.10 0.40-0.6 0.10 0.10 0.10 ... 0.05 0.15 remainder
6005A 0.50-0.9 0.35 0.30 0.50

J

0.40-0.7 0.30

J

0.20 0.10 ... 0.05 0.15 remainder
6013 0.6-1.0 0.50 0.6-1.1 0.20-0.8 0.8-1.2 0.10 0.25 0.10 … 0.05 0.15 remainder
6020

K

0.40-0.9 0.50 0.30-0.9 0.35 0.6-1.2 0.15 0.20 0.15 ... 0.05 0.15 remainder
6041

L

0.50-0.9 0.15-0.7 0.15-0.6 0.05-0.20 0.8-1.2 0.05-0.15 0.25 0.15 ... 0.05 0.15 remainder
6042

M

0.50-1.2 0.7 0.20-0.6 0.40 0.7-1.2 0.04-0.35 0.25 0.15 ... 0.05 0.15 remainder
6060 0.30-0.6 0.10-0.30 0.10 0.10 0.35-0.6 0.5 0.15 0.10 ... 0.05 0.15 remainder
6061

N

0.40-0.8 0.7 0.15-0.40 0.15 0.8-1.2 0.04-0.35 0.25 0.15 ... 0.05 0.15 remainder
6063 0.20-0.6 0.35 0.10 0.10 0.45-0.9 0.10 0.10 0.10 ... 0.05 0.15 remainder
6064

O

0.40-0.8 0.7 0.15-0.40 0.15 0.8-1.2 0.05-0.14 0.25 0.15 ... 0.05 0.15 remainder
6066 0.9-1.8 0.50 0.7-1.2 0.6-1.1 0.8-1.4 0.40 0.25 0.20 ... 0.05 0.15 remainder
6070 1.0-1.7 0.50 0.15-0.40 0.40-1.0 0.50-1.2 0.10 0.25 0.15 ... 0.05 0.15 remainder
6082 0.7-1.3 0.50 0.10 0.40-1.0 0.6-1.2 0.25 0.20 0.10 ... 0.05 0.15 remainder
6105 0.6-1.0 0.35 0.10 0.15 0.45-0.8 0.10 0.10 0.10 ... 0.05 0.15 remainder
6162 0.40-0.8 0.50 0.20 0.10 0.7-1.1 0.10 0.25 0.10 ... 0.05 0.15 remainder
6262 0.40-0.8 0.7 0.15-0.40 0.15 0.8-1.2 0.04-0.14 0.25 0.15 ... 0.05

P

0.15

P

remainder
6351 0.7-1.3 0.50 0.10 0.40-0.8 0.40-0.8 ... 0.20 0.20 ... 0.05 0.15 remainder
6360 0.35-0.8 0.10-0.30 0.15 0.02-0.15 0.25-0.45 0.05 0.10 0.10 ... 0.05 0.15 remainder
6463 0.20-0.6 0.15 0.20 0.05 0.45-0.9 ... 0.05 ... ... 0.05 0.15 remainder
6560 0.30-0.7 0.10-0.30 0.05-0.20 0.20 0.20-0.6 0.05 0.15 0.10 ... 0.05 0.15 remainder
7005 0.35 0.40 0.10 0.20-0.7 1.0-1.8 0.06-0.20 4.0-5.0 0.01-0.06 ... 0.05

Q

0.15

Q

remainder
7072

R

0.7 Si + Fe 0.10 0.10 0.10 ... 0.8-1.3 ... ...     remainder
7075 0.40 0.50 1.2-2.0 0.30 2.1-2.9 0.18-0.28 5.1-6.1 0.20

S

... 0.05

S

0.15 remainder
7116 0.15 0.30 0.50-1.1 0.05 0.8-1.4 ... 4.2-5.2 0.05 0.05 0.05

T

0.15 remainder
7129 0.15 0.30 0.50-0.9 0.10 1.3-2.0 0.10 4.2-5.2 0.05 0.05 0.05

T

0.15 remainder
7178 0.40 0.50 1.6-2.4 0.30 2.4-3.1 0.18-0.28 6.3-7.3 0.20 ... 0.05 0.15 remainder

A Limits are in weight percent maximum unless shown as a range, or stated otherwise.B Analysis shall be made for the elements for which limits are shown in this table.C For the purpose of determining conformance to these limits, an observed value or a calculated value obtained from analysis shall be rounded to the nearest unit in the last right-hand place of the figures used in expressing the specified limit, in accordance with the rounding-off method of Practice E29.D Others includes listed elements for which no specific limit is shown as well as unlisted metallic elements. The producer may analyze samples for trace elements not specified in the specification. However, such analysis is not required and may not cover all metallic Others elements. Should any analysis by the producer or the purchaser establish that an Others element exceeds the limit of Each or that the aggregate of several Others elements exceeds the limit of Total, the material shall be considered nonconforming.E Other Elements-Total shall be the sum of unspecified metallic elements 0.010 % or more, rounded to the second decimal before determining the sum.F The aluminum content shall be calculated by subtracting from 100.00 % the sum of all metallic elements present in amounts of 0.010 % or more each, rounded to the second decimal before determining the sum.G Be 0.0003 max for welding electrode, welding rod, and filler wire.H Upon agreement between the purchaser and the producer or supplier, a Zr + Ti limit of 0.20 % max is permitted. Properties in Specification (Table 2) are not based on the Zirconium and Titanium algorithm.I Zirconium, 0.10-0.25 %. The total for other elements does not include zirconium.J Manganese plus chromium shall total 0.12-0.50.K Lead 0.05 % max, Tin 0.9-1.5 %.L Bismuth 0.30-0.9 %, Tin 0.35-1.2 %.M Bismuth 0.20-0.8 % Lead 0.15-0.40 %.N In 1965 the requirements for 6062 were combined with those for 6061 by revising the minimum chromium from "0.15 %" to" 0.04 %." This action cancelled alloy 6062.O Bismuth 0.50-0.7 %, Lead 0.20-.040 %,P Bismuth and lead shall be 0.40-0.7 % each.Q Zirconium 0.08-0.20 %. The total for other elements does not include zirconium. R Composition of cladding alloy applied during the course of manufacture. Samples from finished tube shall not be required to conform to these limits.S Upon agreement between the purchaser and the producer or supplier, a Zr + Ti limit of 0.25 % max is permitted. Properties in Specification (Table 2) are not based on the Zirconium and Titanium algorithm.T Gallium 0.03 % max.TABLE 2 Tensile Property LimitsA,B

Temper   Specified Section or Wall Thickness, mm Area, mm

2

Tensile Strength, MPa Yield Strength (0.2 % offset), MPa Elongation,

C %, min

    over incl over incl min max min max in 50 mm in 5 ×
Diameter
Aluminum 1060
O     all   all   60 95 15 . . . 25 22
H112     all   all   60 . . . 15 . . . 25 22
F

D

    all   all   . . . . . . . . . . . . . . . . . .
Aluminum 1100
O     all   all   75 105 20 . . . 25 22
H112     all   all   75 . . . 20 . . . 25 22
F

D

    all   all   . . . . . . . . . . . . . . . . . .
Alloy 2014
O     all   all   . . . 205 . . . 125 12 10
T4   all   all   345 . . . 240 . . . 12 10
T4510

E

                     
T4511

E

                     
T42

F

    all   all   345 . . . 200 . . . 12 10
T6 . . . 12.50 all   415 . . . 365 . . . 7 6
T6510

E

12.50 18.00 all   440 . . . 400 . . . . . . 6
T6511

E

18.00 . . . . . . 16 000 470 . . . 415 . . . . . . 6
    18.00 . . . 16 000 20 000 470 . . . 400 . . . . . . 5
T62

F

  . . . 18.00 all . . . 415 . . . 365 . . . 7 6
    18.00 . . . . . . 16 000 415 . . . 365 . . . . . . 6
    18.00 . . . 16 000 20 000 415 . . . 365 . . . . . . 5
F

D

    all   all . . . . . . . . . . . . . . . . . . . . .
Alloy 2024
O     all   all   . . . 240 . . . 130 12 10
T3   . . . 6.30 all   395 . . . 290 . . . 12

G

. . .
T3510

E

 6.30 18.00 all   415 . . . 305 . . . 12

G

10

G

T3511

E

18.00 35.00 all   450 . . . 315 . . . . . . 9
    35.00 . . . . . . 16 000 485 . . . 360

H

. . . . . . 9
    35.00 . . . 16 000 20 000 470 . . . 330

I

. . . . . . 7
T42

F

  . . . 18.00 all . . . 395 . . . 260 . . . 12 10
    18.00 35.00 all   395 . . . 260 . . . . . . 9
    35.00 . . . . . . 16 000 395 . . . 260 . . . . . . 9
    35.00 . . . 16 000 20 000 395 . . . 260 . . . . . . 7
T81  1.20 6.30 all   440 . . . 385 . . . 4 . . .
T8510

E

 6.30 35.00 all   455 . . . 400 . . . 5 4
T8511

E

35.00 . . . . . . 20 000 455 . . . 400 . . . . . . 4
F

D

    all   all   . . . . . . . . . . . . . . . . . .
Alloy 2219
O     all   all   . . . 220 . . . 125 12 10
T31 . . . 12.50 . . . 16 000 290 . . . 180 . . . 14 12
T3510

E

12.50 80.00   16 000 310 . . . 185 . . . . . . 12
T62

F

. . . 25.00 . . . 16 000 370 . . . 250 . . . 6 5
    25.00   . . . 20 000 370 . . . 250 . . . . . . 5
T81                      
T8510

E

  . . . 80.00 . . . 16 000 400 . . . 290 . . . 6 5
T8511

E

                     
F

D

    all   all   . . . . . . . . . . . . . . . . . .
Alloy 3003
O     all   all   95 130 35 . . . 25 22
H112     all   all   95 . . . 35 . . . 25 22
F

D

    all   all   . . . . . . . . . . . . . . . . . .
Alclad Alloy 3003
O     all all all   90 125 30 . . . 25 . . .
H112     all       90 . . . 30

J

. . . 25 . . .
Alloy 3004
O     all   all   160 200 60 . . . . . . . . .
F

D

    all   all   . . . . . . . . . . . . . . . . . .
Alloy 3102
H112

K

     0.70 1.30 all   75 125 30 . . . 25 . . .
Alloy 5052
O     all   all   170 240 70 . . . . . . . . .
Alloy 5083
O     . . . 130.00

L

. . . 20 000 270 350 110 . . . 14 12
H111     . . . 130.00

L

. . . 20 000 275 . . . 165 . . . 12 10
H112     . . . 130.00

L

. . . 20 000 270 . . . 110 . . . 12 10
F

D

    all   all   . . . . . . . . . . . . . . . . . .
Alloy 5086
O     . . . 130.00

L

. . . 20 000 240 315 95 . . . 14 12
H111     . . . 130.00

L

. . . 20 000 250 . . . 145 . . . 12 10
H112     . . . 130.00

L

. . . 20 000 240 . . . 95 . . . 12 10
F

D

    all   all   . . . . . . . . . . . . . . . . . .
Alloy 5154
O     all   all   205 285 75 . . . . . . . . .
H112     all   all   205 . . . 75 . . . . . . . . .
Alloy 5454
O     . . . 130.00

L

. . . 20 000 215 285 85 . . . 14 12
H111     . . . 130.00

L

. . . 20 000 230 . . . 130 . . . 12 10
H112     . . . 130.00

L

. . . 20 000 215 . . . 85 . . . 12 10
F

D

    all   all   . . . . . . . . . . . . . . . . . .
Alloy 5456
O     . . . 130.00

L

. . . 20 000 285 365 130 . . . 14 12
H111     . . . 130.00

L

. . . 20 000 290 . . . 180 . . . 12 10
H112     . . . 130.00

L

. . . 20 000 285 . . . 130 . . . 12 10
F

D

    all   all   . . . . . . . . . . . . . . . . . .
Alloy 6005
T1     . . . 12.50 all   170 . . . 105 . . . 16 14
T5   . . . 3.20 all   260 . . . 240 . . . 8 . . .
     3.20 25.00 all   260 . . . 240 . . . 10 9
Alloy 6005A
T1     . . . 6.30 all   170 . . . 100 . . . 15 . . .
T5     . . . 6.30 all   260 . . . 215 . . . 7 . . .
       6.30 25.00 all   260 . . . 215 . . . 9 8
T61     . . . 6.30 all   260 . . . 240 . . . 8 . . .
      6.30 25.00 all   260 . . . 240 . . . 10 9
Alloy 6013
T6     5.00 12.50 all   340 . . . 315 . . . 8 . . .
      12.50 20.00 all   340 . . . 315 . . . . . . 7
      20.00 50.00 all   340 . . . 310 . . . . . . 7
T6511     5.00 12.50 all   340 . . . 315 . . . 8 . . .
      12.50 20.00 all   340 . . . 315 . . . . . . 7
      20.00 50.00 all   340 . . . 310 . . . . . . 7
Alloy 6020
T6511     80.00 160.00 all   260 . . . 240 . . . . . . 9
Alloy 6041
T6

M

    10.00 50.00 all   310 . . . 275 . . . 10 9
T6511

M

    10.00 50.00 all   310 . . . 275 . . . 10 9
Alloy 6042
T5     10.00 12.50 all   260 . . . 240 . . . 10 . . .
      12.50 50.00 all   290 . . . 240 . . . . . . 9
T551     10.00 12.50 all   260 . . . 240 . . . 10 . . .
      12.50 50.00 all   290 . . . 240 . . . . . . 9
Alloy 6060
T51     . . . 3.20 all   150 . . . 110 . . . 8 . . .
T61     . . . 3.20 all   205 . . . 170 . . . 8 . . .
      3.20 25.00 all   205 . . . 170 . . . 10 9
Alloy 6061
O     all   all   . . . 150 . . . 110 16 14
T1     . . . 16.00 all   180 . . . 95 . . . 16 14
T4       all   180 . . . 110 . . . 16 14
T4510

E

  all                  
T4511

E

                     
T42

F

    all   all   180 . . . 85 . . . 16 14
T51     . . . 16.00 all   240 . . . 205 . . . 8 7
T6, T62

F

. . . 6.30 all   260 . . . 240 . . . 8 . . .
T6510

E

 6.30 . . . all   260 . . . 240 . . . 10 9
T6511

E

                   
F

D

    all   all   . . . . . . . . . . . . . . . . . .
Alloy 6063
O     all   all   . . . 130 . . . . . . 18 16
T1     . . . 12.50 all . . . 115 . . . 60 . . . 12 10
      12.50 25.00 all . . . 110 . . . 55 . . . . . . 10
T4,T42

F

    . . . 12.50 all   130 . . . 70 . . . 14 12
      12.50 25.00 all   125 . . . 60 . . . . . . 12
T5     . . . 12.50 all   150 . . . 110 . . . 8 7
      12.50 25.00 all   145 . . . 105 . . . . . . 7
T52     . . . 25.00 all   150 205 110 170 8 7
T54     . . . 3.20 all   225 . . . 205 . . . 8 . . .
      3.20 12.50 all   225 . . . 205 . . . 10 . . .
T6, T62

K,F

    . . . 3.20 all   205 . . . 170 . . . 8 . . .
       3.20 25.00 all   205 . . . 170 . . . 10 9
T65     . . . 5.00 all   250 . . . 230 . . . 7 . . .
Alloy 6064
T6     5.00 80.00 all   290 . . . 260 . . . 10 9
T6511     5.00 80.00 all   290 . . . 260 . . . 10 9
Alloy 6066
O     all   all   . . . 200 . . . 125 16 14
T4       all   275 . . . 170 . . . 14 12
T4510

E

  all                  
T4511

E

                     
T42

F

    all   all   275 . . . 165 . . . 14 12
T6       all   345 . . . 310 . . . 8 7
T6510

E

  all                  
T6511

E

                     
T62

F

    all   all   345 . . . 290 . . . 8 7
Alloy 6070
T6, T62

F

    . . . 80.00 . . . 20 000 330 . . . 310 . . . 6 5
Alloy 6082
T6     5.00 20.00 all   310 ... 260 ... 6 8
T6511     20.00 150.00 all   310 ... 260 ...   8
      150.00 200.00 all   280 ... 240 ...   8
Alloy 6105
T1     . . . 12.5 all   170 . . . 105 . . . 16 14
T5     . . . 3.20 all   250 . . . 240 . . . 8 . . .
       3.20 25.00 all   250 . . . 240 . . . 10 9
Alloy 6162
T5,   . . . 25.00 all   255 . . . 235. . . . 7 6
T5510

E

                     
T5511

E

                     
T6,   . . . 6.30 all   260 . . . 240 . . . 8 . . .
T6510

E

   6.30 12.50 all   260 . . . 240 . . . 10 9
T6511

E

                     
                         
Alloy 6262
T6                      
T6510

E

  all   all   260 . . . 240 . . . 10 9
T6511

E

                     
                         
Alloy 6351
T1     . . . 12.50 . . . 13 000 180 . . . 90 . . . 15 13
T11     . . . 20.00 all   180 . . . 110 . . . 16 14
T4     . . . 20.00 all   220 . . . 130 . . . 16 14
T5     . . . 6.30 all   260 . . . 240 . . . 8 . . .
       6.30 25.00 all   260 . . . 240 . . . 10 9
T51      3.20 25.00 . . . 13 000 250 . . . 230 . . . 10 7
T54     . . . 12.50 . . . 13 000 205 . . . 140 . . . 10 9
T6     . . . 3.20 all   290 . . . 255 . . . 8 . . .
       3.20 20.00 all   290 . . . 255 . . . 10 9
Alloy 6360
T5     . . . 6.30 all   150 . . . 110 . . . 8 . . .
T6     . . . 3.20 all   205 . . . 170 . . . 8 . . .
      3.20 6.30 all   205 . . . 170 . . . 10 . . .
Alloy 6463
T1     . . . 12.50 . . . 13 000 115 . . . 60 . . . 12 10
T5     . . . 12.50 . . . 13 000 150 . . . 110 . . . 8 7
T6,T62

F

    . . . 3.20 . . . 13 000 205 . . . 170 . . . 8 . . .
       3.20 12.50 . . . 13 000 205 . . . 170 . . . 10 9
Alloy 6560
T5     2.50 3.20 all   150 ... 110 ... 8 ...
T6     2.50 3.20 all   205 ... 170 ... 8 ...
Alloy 7005
T53       20.00 all   345 . . . 305 . . . 10 9
Alloy 7116
T5      3.20 12.50 all   330 . . . 290 . . . 8 7
Alloy 7129
T5, T6     . . . 12.50 all   380 . . . 340 . . . 9 8
Alloy 7075
O     all   all   . . . 275 . . . 165 10 9
T6 . . . 6.30 all   540 . . . 485 . . . 7 . . .
T62

F

 6.30 12.50 all   560 . . . 505 . . . 7 6
T6510

E

 12.50 70.00 all   560 . . . 495 . . . . . . 6
T6511

E

 70.00 110.00 . . . 13 000 560 . . . 490 . . . . . . 6
     70.00 110.00

L

13 000 20 000 540 . . . 485 . . . . . . 5
    110.00 130.00

L

. . . 20 000 540 . . . 470 . . . . . . 5
T73  1.60 6.30 . . . 13 000 470 . . . 400 . . . 7 . . .
T73510

E

 6.30 35.00 . . . 16 000 485 . . . 420 . . . 8 7
T73511

E

 35.00 70.00 . . . 16 000 475 . . . 405 . . . . . . 7
     70.00 110.00

L

. . . 13 000 470 . . . 395 . . . . . . 6
     70.00 110.00

L

13 000 20 000 450 . . . 380 . . . . . . 6
    . . . 1.25 all   500 . . . 435 . . . 7 . . .
     1.25 3.20 all   510 . . . 440 . . . 7 . . .
T76  3.20 6.30 . . . 13 000 510 . . . 440 . . . 7 . . .
T76510

E

 6.30 12.50 . . . 13 000 515 . . . 450 . . . 7 6
T76511

E

 12.50 25.00 . . . 13 000 515 . . . 450 . . . . . . 6
     25.00 50.00 . . . 13 000 515 . . . 450 . . . . . . 6
     50.00 75.00 . . . 13 000 510 . . . 440 . . . . . . 6
     75.00 100.00 . . . 13 000 510 . . . 435 . . . . . . 6
F

D

    all   all   . . . . . . . . . . . . . . . . . .
Alloy 7178
O     all   . . . 20 000 . . . 275 . . . 165 10 9
    . . . 1.60 all   565 . . . 525 . . . . . . . . .
     1.60 6.30 . . . 13 000 580 . . . 525 . . . 5 . . .
T6  6.30 35.00 . . . 16 000 600 . . . 540 . . . 5 4
T6510

E

 35.00 60.00 . . . 16 000 595 . . . 530 . . . . . . 4
T6511

E

 35.00 60.00 16 000 20 000 580 . . . 515 . . . . . . 4
     60.00 80.00 . . . 20 000 565 . . . 490 . . . . . . 4
    . . . 1.60 all   545 . . . 505 . . . . . . . . .
     1.60 6.30 . . . 13 000 565 . . . 510 . . . 5 . . .
     6.30 35.00 . . . 16 000 595 . . . 530 . . . 5 4
T62

F

   35.00 60.00 . . . 16 000 595 . . . 530 . . . . . . 4
     35.00 60.00 16 000 20 000 580 . . . 515 . . . . . . 4
     60.00 80.00 . . . 20 000 565 . . . 490 . . . . . . 4
T76  3.20 6.30 . . . 13 000 525 . . . 455 . . . 7 . . .
T76510

E

 6.30 12.50 . . . 13 000 530 . . . 460 . . . 7 6
T76511

E

 12.50 25.00 . . . 13 000 530 . . . 460 . . . . . . 6
F

D

    all   all   . . . . . . . . . . . . . . . . . .

A The basis for establishment of tensile property limits is shown in Annex A1.B To determine conformance to this specification, each value shall be rounded to the nearest 1 MPa for strength and the nearest 0.5 % for elongation, in accordance with the rounding-off method of Practice E29.C Elongations in 50 mm apply for shapes tested in full section and for sheet-type specimens machined from material up through 12.5 mm in thickness having parallel surfaces. Elongations in 5× diameter (5.65

), where D and A are diameter and cross-sectional area of the specimen respectively, apply to round test specimens machined from thicknesses over 6.30. See 8.1.1 and 8.1.2 for conditions under which measurements are not required.D No mechanical properties are specified or guaranteed.E For stress-relieved tempers (T3510, T3511, T4510, T4511, T5510, T5511, T6510, T6511, T73510, T73511, T76510, T76511, T8510, T8511), characteristics and properties offer than those specified may differ somewhat from the corresponding characteristics and properties of material in the basic tempers.F Material in the T42 and T62 tempers is not available from the material producers.G Minimum elongation for tube, 10 % in 50 mm and 9 % in 5× diameter.H Minimum yield strength for tube, 330 MPa.I Minimum yield strength for tube 315 MPa.J Yield strength is not applicable to tube.K Only in tube form.L Properties not applicable to extruded tube over 70 mm wall thickness.M Tentative-properties subject to revision.Note 1-Throughout this specification the use of the term alloy in the general sense includes aluminum as well as aluminum alloy.Note 2-For rolled or cold-finished bars and rods refer to Specification B211M, for drawn seamless tube used in pressure applications, Specification B210M, for structural pipe and tube, Specification B429/B429M, and for seamless pipe and tube used in pressure applications, Specification B241/B241M. Note 3-Structural pipe and tube produced in accordance with this specification is not intended for fluid-carrying applications involving pressure. Refer to either Specification B210M or B241/B241M, as appropriate, for seamless pipe and tube used in fluid-carrying applications involving pressure.

1.2 Alloy and temper designations are in accordance with ANSI H35.1/H35.1M. The equivalent Unified Numbering System alloy designations are those of Table 1 preceded by A9, for example, A91100 for Aluminum 1100 in accordance with Practice E527.

1.3 For acceptance criteria for inclusion of new aluminum and aluminum alloys in this specification, see Annex A2.

1.4 This specification is the metric counterpart of Specification B221.

1.5 The values stated in SI are to be regarded as standard. No other units of measurement are included in this specification.

Document History

April 1, 2013
Standard Specification for Aluminum and Aluminum-Alloy Extruded Bars, Rods, Wire, Profiles, and Tubes (Metric)
1.1 This specification covers aluminum and aluminum-alloy extruded bars, rods, wires, profiles, and tubes in the aluminum alloys (Note 1) and tempers shown in Table 2. TABLE 1 Chemical Composition...
ASTM B221M-12a
November 15, 2012
Standard Specification for Aluminum and Aluminum-Alloy Extruded Bars, Rods, Wire, Profiles, and Tubes (Metric)
1.1 This specification covers aluminum and aluminum-alloy extruded bars, rods, wires, profiles, and tubes in the aluminum alloys (Note 1) and tempers shown in Table 2. TABLE 1 Chemical Composition...
January 15, 2012
Standard Specification for Aluminum and Aluminum-Alloy Extruded Bars, Rods, Wire, Profiles, and Tubes (Metric)
1.1 This specification covers aluminum and aluminum-alloy extruded bars, rods, wires, profiles, and tubes in the aluminum alloys (Note 1) and tempers shown in Table 2. Note 1—Throughout this...
August 10, 2007
Standard Specification for Aluminum and Aluminum-Alloy Extruded Bars, Rods, Wire, Profiles, and Tubes [Metric]
1.1 This specification covers aluminum and aluminum-alloy extruded bar, rod, wire, profile, and tube in the aluminum alloys (Note 1) and tempers shown in Table 2. Throughout this specification the...
June 1, 2005
Standard Specification for Aluminum and Aluminum-Alloy Extruded Bars, Rods, Wire, Profiles, and Tubes [Metric]
1.1 This specification covers aluminum and aluminum-alloy extruded bar, rod, wire, profile, and tube in the aluminum alloys (Note 1) and tempers shown in Table 2. —Throughout this specification the...
September 1, 2004
Standard Specification for Aluminum and Aluminum-Alloy Extruded Bars, Rods, Wire, Profiles, and Tubes [Metric]
1.1 This specification covers aluminum and aluminum-alloy extruded bar, rod, wire, profile, and tube in the aluminum alloys (Note 1) and tempers shown in Table 2. Throughout this specification the...
October 10, 2002
Standard Specification for Aluminum and Aluminum-Alloy Extruded Bars, Rods, Wire, Profiles, and Tubes [Metric]
1.1 This specification covers aluminum and aluminum-alloy extruded bar, rod, wire, profile, and tube in the aluminum alloys (Note 1) and tempers shown in Table 2. Note 1—Throughout this specification...
May 10, 2000
Standard Specification for Aluminum and Aluminum-Alloy Extruded Bars, Rods, Wire, Profiles, and Tubes [Metric]
1.1 This specification covers aluminum and aluminum-alloy extruded bar, rod, wire, profile, and tube in the aluminum alloys (Note 1) and tempers shown in Table 2. Note 1-Throughout this specification...
Advertisement