ASTM International - ASTM F1206-94(2011)e1
Standard Test Method for Evaluating Color Image Output from Color Printers and Copiers (Withdrawn 2020)
| Organization: | ASTM International |
| Publication Date: | 1 October 2011 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Colours and measurement of light): | 17.180.20 |
| ICS Code (Reproduction equipment): | 37.100.10 |
significance And Use:
This test method is used to evaluate the color output capability of color printer/plotters or copiers. The color copy, print, or plot is measured such that the results can be correlated to human... View More
scope:
1.1 This test method covers the evaluation of color output from printer/plotters and copiers. The output may be from an ink jet, thermal transfer, electrostatic or electrophotographic device.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History