ASTM International - ASTM F1206-94(2000)

Standard Test Method for Evaluating Color Image Output from Color Printers and Copiers

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 2000
Status: inactive
Page Count: 3
ICS Code (Colours and measurement of light): 17.180.20
ICS Code (Reproduction equipment): 37.100.10
scope:

1.1 This test method covers the evaluation of color output from printer/plotters and copiers. The output may be from an ink jet, thermal transfer, electrostatic or electrophotographic device.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2011
Standard Test Method for Evaluating Color Image Output from Color Printers and Copiers (Withdrawn 2020)
1.1 This test method covers the evaluation of color output from printer/plotters and copiers. The output may be from an ink jet, thermal transfer, electrostatic or electrophotographic device. 1.2...
June 1, 2005
Standard Test Method for Evaluating Color Image Output from Color Printers and Copiers
This test method is used to evaluate the color output capability of color printer/plotters or copiers. The color copy, print, or plot is measured such that the results can be correlated to human...
ASTM F1206-94(2000)
June 10, 2000
Standard Test Method for Evaluating Color Image Output from Color Printers and Copiers
1.1 This test method covers the evaluation of color output from printer/plotters and copiers. The output may be from an ink jet, thermal transfer, electrostatic or electrophotographic device. 1.2...
Advertisement