ASTM International - ASTM D5705-12

Standard Test Method for Measurement of Hydrogen Sulfide in the Vapor Phase Above Residual Fuel Oils

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 April 2012
Status: inactive
Page Count: 5
ICS Code (Liquid fuels): 75.160.20
significance And Use:

Residual fuel oils can contain H2S in the liquid phase and this can result in hazardous vapor phase levels of H2S in storage tank headspaces. The vapor phase levels can vary... View More

scope:

1.1 This test method covers the field determination of hydrogen sulfide (H2S) in the vapor phase (equilibrium headspace) of a residual fuel oil sample.

1.2 The test method is applicable to liquids with a viscosity range of 5.5 mm2/s at 40°C to 50 mm2/s at 100°C. The test method is applicable to fuels conforming to Specification D396 Grade Nos. 4, 5 (Heavy), and 6.

1.3 The applicable range is from 5 to 4000 parts per million by volume (ppm v/v) (micro mole/mole).

1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2020
Standard Test Method for Measurement of Hydrogen Sulfide in the Vapor Phase Above Residual Fuel Oils
5.1 Residual fuel oils can contain H2S in the liquid phase and this can result in hazardous vapor phase levels of H2S in storage tank headspaces. The vapor phase levels can vary significantly...
April 1, 2015
Standard Test Method for Measurement of Hydrogen Sulfide in the Vapor Phase Above Residual Fuel Oils
5.1 Residual fuel oils can contain H2S in the liquid phase and this can result in hazardous vapor phase levels of H2S in storage tank headspaces. The vapor phase levels can vary significantly...
June 1, 2014
Standard Test Method for Measurement of Hydrogen Sulfide in the Vapor Phase Above Residual Fuel Oils
5.1 Residual fuel oils can contain H2S in the liquid phase and this can result in hazardous vapor phase levels of H2S in storage tank headspaces. The vapor phase levels can vary significantly...
December 1, 2013
Standard Test Method for Measurement of Hydrogen Sulfide in the Vapor Phase Above Residual Fuel Oils
5.1 Residual fuel oils can contain H2S in the liquid phase and this can result in hazardous vapor phase levels of H2S in storage tank headspaces. The vapor phase levels can vary significantly...
ASTM D5705-12
April 15, 2012
Standard Test Method for Measurement of Hydrogen Sulfide in the Vapor Phase Above Residual Fuel Oils
Residual fuel oils can contain H2S in the liquid phase and this can result in hazardous vapor phase levels of H2S in storage tank headspaces. The vapor phase levels can vary significantly according...
December 1, 2008
Standard Test Method for Measurement of Hydrogen Sulfide in the Vapor Phase Above Residual Fuel Oils
Excessive levels of hydrogen sulfide in the vapor phase above residual fuel oils in storage tanks may result in a health hazard, OSHA limits violation, and public complaints about odors. Control...
November 1, 2003
Standard Test Method for Measurement of Hydrogen Sulfide in the Vapor Phase Above Residual Fuel Oils
Excessive levels of hydrogen sulfide in the vapor phase above residual fuel oils in storage tanks may result in a health hazard, OSHA limits violation, and public complaints about odors. Control...
April 10, 2000
Standard Test Method for Measurement of Hydrogen Sulfide in the Vapor Phase Above Residual Fuel Oils
1.1 This test method covers the field determination of hydrogen sulfide (H S) in the vapor phase (equilibrium headspace) of a residual fuel oil sample. 1.2 The test method is applicable to liquids...
Advertisement