ASTM International - ASTM D5705-13
Standard Test Method for Measurement of Hydrogen Sulfide in the Vapor Phase Above Residual Fuel Oils
| Organization: | ASTM International |
| Publication Date: | 1 December 2013 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Liquid fuels): | 75.160.20 |
significance And Use:
5.1 Residual fuel oils can contain H2S in the liquid phase and this can result in hazardous vapor phase levels of H2S in storage tank headspaces. The vapor phase levels can... View More
scope:
1.1 This test method covers the field determination of hydrogen sulfide (H2S) in the vapor phase (equilibrium headspace) of a residual fuel oil sample.
1.2 The test method is applicable to liquids with a viscosity range of 5.5 mm2/s at 40°C to 50 mm2 /s at 100°C. The test method is applicable to fuels conforming to Specification D396 Grade Nos. 4, 5 (Heavy), and 6.
1.3 The applicable range is from 5 to 4000 parts per million by volume (ppm v/v) (micro mole/mole).
1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History