ASTM International - ASTM F879-12
Standard Specification for Stainless Steel Socket Button and Flat Countersunk Head Cap Screws
| Organization: | ASTM International |
| Publication Date: | 1 June 2012 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
1.1 This specification covers the chemical and mechanical requirements for stainless steel inch hexagon socket button (SBHCS) and flat countersunk (SFHCS) head cap screws with nominal thread 0.060 through 0.625 in. intended for use in applications requiring general corrosion resistance.
1.2 Two groups of austenitic stainless steel alloys and three conditions are covered. See Table 1 and Table 2.
TABLE 1 Mechanical Property Requirements
| Alloy Group | Alloy Condition | Full Size Product Tests
A | Machined Specimen Tests | Core Hardness
B | ||||
| Tensile Strength ksi | Extension
C | Tensile Strength ksi | Yield Strength ksi | Elongation % min | Vickers | Rockwell | ||
| All | AF | 85 max | 0.6
D | 85 max | 55 max | 40 | 210 max | 95 HRB max |
| All | CW | 80 min | 0.4
D | 80 min | 40 min | 25 | 150 min | 50 HRA min |
| All | CW1 | 102 min | 0.4
D | 87 min | 65 min | 20 | 220 min | 59 HRA min |
A Actual full-size testing of condition CW and CW1 may result in decreased tensile strength because of the head configuration (see Table 3). For fasteners with nominal thread diameters larger than 0.625 in., the mechanical properties shall be agreed upon between the user and manufacturer.B Core hardness is only required when full-size product testing cannot be accomplished.C D denotes nominal thread size.TABLE 2 Chemical Requirements
| Alloy Group | UNS Designation | Alloy | Composition, % maximum except as shown | ||||||||
| Carbon | Manganese | Phosphorus | Sulfur | Silicon | Chromium | Nickel | Copper | Molybdeneunm | |||
| Austenitic Alloys | |||||||||||
| 1 | S30400 | 304 | 0.08 | 2.00 | 0.045 | 0.030 | 1.00 | 18.0 to 20.0 | 8.0 to 10.5 | 1.00 | . . . |
| 1 | S30403 | 304L | 0.030 | 2.00 | 0.045 | 0.030 | 1.00 | 18.0 to 20.0 | 8.0 to 12.0 | 1.00 | . . . |
| 1 | S30500 | 305 | 0.12 | 2.00 | 0.045 | 0.030 | 1.00 | 17.0 to 19.0 | 10.5 to 13.0 | 1.00 | . . . |
| 1 | S38400 | 384 | 0.08 | 2.00 | 0.045 | 0.030 | 1.00 | 15.0 to 17.0 | 17.0 to 19.0 | . . . | . . . |
| 1 | S30430 | 18-9LW | 0.10 | 2.00 | 0.045 | 0.030 | 1.00 | 17.0 to 19.0 | 8.0 to 10.0 | 3.0 to 4.0 | . . . |
| 1 | S30433 | 302HQ | 0.03 | 2.00 | 0.045 | 0.030 | 1.00 | 17.0 to 19.0 | 8.0 to 10.0 | 3.0 to 4.0 | . . . |
| 2 | S31600 | 316 | 0.08 | 2.00 | 0.045 | 0.030 | 1.00 | 16.0 to 18.0 | 10.0 to 14.0 | . . . | 2.00 to 3.0 |
| 2 | S31603 | 316L | 0.03 | 2.00 | 0.045 | 0.030 | 1.00 | 16.0 to 18.0 | 10.0 to 14.0 | . . . | 2.00 to 3.0 |
1.3 Units-The values stated in inch-pound units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 The following precautionary caveat pertains only to the test method portion, Section 12, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers the chemical and mechanical requirements for stainless steel metric hexagon socket button (SBHCS) and flat countersunk (SFHCS) head cap screws with nominal thread M 3... View More
Document History