ASTM International - ASTM F879-01

Standard Specification for Stainless Steel Socket Button and Flat Countersunk Head Cap Screws

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 2001
Status: inactive
Page Count: 6
ICS Code (Bolts, screws, studs): 21.060.10
scope:

1.1 This specification covers the chemical and mechanical requirements for stainless steel inch hexagon socket button (SBHCS) and flat countersunk (SFHCS) head cap screws with nominal thread 0.060 through 0.625 in. intended for use in applications requiring general corrosion resistance.

1.2 The following two conditions are covered:

1.2.1 Austenitic alloy condition AF in an annealed condition at 85 ksi maximum and

1.2.2 Austenitic alloy condition CW in a cold-worked condition at 95 ksi minimum.

1.3 The following precautionary caveat pertains only to the test method portion, Section 12, of this specification: This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2023
Standard Specification for Stainless Steel Socket Button, Low and Flat Countersunk Head Cap Screws
1.1 This specification covers the chemical and mechanical requirements for stainless steel inch hexagon socket button (SBHCS), flat countersunk (SFHCS) head cap screws with nominal thread 0.060...
April 1, 2020
Standard Specification for Stainless Steel Socket Button and Flat Countersunk Head Cap Screws
1.1 This specification covers the chemical and mechanical requirements for stainless steel inch hexagon socket button (SBHCS) and flat countersunk (SFHCS) head cap screws with nominal thread 0.060...
May 1, 2015
Standard Specification for Stainless Steel Socket Button and Flat Countersunk Head Cap Screws
1.1 This specification covers the chemical and mechanical requirements for stainless steel inch hexagon socket button (SBHCS) and flat countersunk (SFHCS) head cap screws with nominal thread 0.060...
June 1, 2012
Standard Specification for Stainless Steel Socket Button and Flat Countersunk Head Cap Screws
1.1 This specification covers the chemical and mechanical requirements for stainless steel inch hexagon socket button (SBHCS) and flat countersunk (SFHCS) head cap screws with nominal thread 0.060...
May 1, 2010
Standard Specification for Stainless Steel Socket Button and Flat Countersunk Head Cap Screws
1.1 This specification covers the chemical and mechanical requirements for stainless steel inch hexagon socket button (SBHCS) and flat countersunk (SFHCS) head cap screws with nominal thread 0.060...
May 1, 2008
Standard Specification for Stainless Steel Socket Button and Flat Countersunk Head Cap Screws
1.1 This specification covers the chemical and mechanical requirements for stainless steel inch hexagon socket button (SBHCS) and flat countersunk (SFHCS) head cap screws with nominal thread 0.060...
October 10, 2002
Standard Specification for Stainless Steel Socket Button and Flat Countersunk Head Cap Screws
1.1 This specification covers the chemical and mechanical requirements for stainless steel inch hexagon socket button (SBHCS) and flat countersunk (SFHCS) head cap screws with nominal thread 0.060...
June 10, 2002
Standard Specification for Stainless Steel Socket Button and Flat Countersunk Head Cap Screws
1.1 This specification covers the chemical and mechanical requirements for stainless steel inch hexagon socket button (SBHCS) and flat countersunk (SFHCS) head cap screws with nominal thread 0.060...
October 10, 2001
Standard Specification for Stainless Steel Socket Button and Flat Countersunk Head Cap Screws
1.1 This specification covers the chemical and mechanical requirements for stainless steel inch hexagon socket button (SBHCS) and flat countersunk (SFHCS) head cap screws with nominal thread 0.060...
ASTM F879-01
October 10, 2001
Standard Specification for Stainless Steel Socket Button and Flat Countersunk Head Cap Screws
1.1 This specification covers the chemical and mechanical requirements for stainless steel inch hexagon socket button (SBHCS) and flat countersunk (SFHCS) head cap screws with nominal thread 0.060...
Advertisement