DS/ISO/IEC 9075-3/Corr.1

Information technology - Database languages - SQL - Part 3: Call-Level Interface (SQL/CLI)

inactive
Organization: DS
Publication Date: 5 August 2002
Status: inactive
Page Count: 27
ICS Code (Languages used in information technology): 35.060
scope:

This part of this International Standard defines the structures and procedures that may be used to execute statements of the database language SQL from within an application written in a standard programming language in such a way that procedures used are independent of the SQL statements to be executed.

Document History

June 7, 2023
Information technology – Database languages SQL – Part 3: Call-Level Interface (SQL/CLI)
ISO/IEC 9075-3:2016 defines the structures and procedures that can be used to execute statements of the database language SQL from within an application written in a programming language in such a way...
DS/ISO/IEC 9075-3/Corr.1
August 5, 2002
Information technology - Database languages - SQL - Part 3: Call-Level Interface (SQL/CLI)
This part of this International Standard defines the structures and procedures that may be used to execute statements of the database language SQL from within an application written in a standard...
December 7, 2000
Information technology - Database languages - SQL - Part 3: Call-Level Interface (SQL/CLI)
This part of this International Standard defines the structures and procedures that may be used to execute statements of the database language SQL from within an application written in a standard...
February 16, 1996
Information technology - Database languages - SQL - Part 3: Call-Level Interface (SQL/CLI)
This part of this International Standard defines the structures and procedures that may be used to execute statements of the database language SQL from within an application written in a standard...
Advertisement