DS/ISO/IEC 9075-3
Information technology - Database languages - SQL - Part 3: Call-Level Interface (SQL/CLI)
inactive
| Organization: | DS |
| Publication Date: | 16 February 1996 |
| Status: | inactive |
| ICS Code (Languages used in information technology): | 35.060 |
scope:
This part of this International Standard defines the structures and procedures that may be used to execute statements of the database language SQL from within an application written in a standard programming language in such a way that procedures used are independent of the SQL statements to be executed.
Document History
June 7, 2023
Information technology – Database languages SQL – Part 3: Call-Level Interface (SQL/CLI)
ISO/IEC 9075-3:2016 defines the structures and procedures that can be used to execute statements of the database language SQL from within an application written in a programming language in such a way...
August 5, 2002
Information technology - Database languages - SQL - Part 3: Call-Level Interface (SQL/CLI)
This part of this International Standard defines the structures and procedures that may be used to execute statements of the database language SQL from within an application written in a standard...
December 7, 2000
Information technology - Database languages - SQL - Part 3: Call-Level Interface (SQL/CLI)
This part of this International Standard defines the structures and procedures that may be used to execute statements of the database language SQL from within an application written in a standard...
DS/ISO/IEC 9075-3
February 16, 1996
Information technology - Database languages - SQL - Part 3: Call-Level Interface (SQL/CLI)
This part of this International Standard defines the structures and procedures that may be used to execute statements of the database language SQL from within an application written in a standard...