NPFC - MIL-PRF-19500/508
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER TYPES 2N6437 AND 2N6438, JAN, JANTX AND JANTXV
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 19 December 2003 |
| Status: | inactive |
| Page Count: | 1 |
Document History
May 3, 2021
TRANSISTOR, PNP, SILICON, POWER, ENCAPSULATED (THROUGH-HOLE MOUNT PACKAGE), TYPES 2N6437 AND 2N6438, JAN, JANTX, AND JANTXV
Scope.
This specification covers the performance requirements for PNP, silicon, power transistors. Three levels of product assurance (JAN, JANTX, and JANTXV) are provided for each encapsulated...
February 24, 2016
TRANSISTOR, PNP, SILICON, POWER, ENCAPSULATED (THROUGH-HOLE MOUNT PACKAGE), TYPES 2N6437 AND 2N6438, JAN, JANTX, AND JANTXV
This specification covers the performance requirements for PNP, silicon, power transistors. Three levels of product assurance (JAN, JANTX, and JANTXV) are provided for each encapsulated device.
May 23, 2011
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER, TYPES 2N6437 AND 2N6438, JAN, JANTX, AND JANTXV
This specification covers the performance requirements for PNP, silicon, power transistors. Three levels of product assurance are provided for each device type as specified in MIL-PRF-19500.
June 19, 2009
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER, TYPES 2N6437 AND 2N6438, JAN, JANTX, AND JANTXV
This specification covers the performance requirements for PNP, silicon, power transistors. Three levels of product assurance are provided for each device type as specified in MIL-PRF-19500.
November 20, 2008
Semiconductor Device, Transistor, PNP, Silicon, Power Types 2N6437 and 2N6438, JAN, JANTX and JANTXV
A description is not available for this item.
MIL-PRF-19500/508
December 19, 2003
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER TYPES 2N6437 AND 2N6438, JAN, JANTX AND JANTXV
A description is not available for this item.
August 1, 1999
SEM ICON DUCTOR DEVICE, TRANSISTOR, PN P, SI LI CON, POW ER TYPES 2N6437 AND 2N6438, JAN, JANTX AND JANTXV
This specification covers the performance requirements for PNP, silicon, power transistors. Three levels of product assurance are provided for each device type as specified in MIL-PRF-19500.
December 1, 1995
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER TYPES 2N6437 AND 2N6438, JAN, JANTX AND JANTXV
A description is not available for this item.
November 30, 1993
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER TYPES 2N6437 AND 2N6438, JANTX AND JANTXV
This specification covers the detail requirements for PNP, silicon, power transistors. Two levels of product assurance is provided for each device type as specified in MIL-S-19500.
See 3.3. PT 1/...
July 6, 1990
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER TYPES 2N6437, TX2N6437, TXV2N6437, 2N6438, TX2N6438, TXV2N6438
A description is not available for this item.
April 22, 1983
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER TYPES 2N6437 AND 2N6438, JAN, JANTX AND JANTXV
A description is not available for this item.
September 29, 1981
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER TYPES 2N6437, TX2N6437, TXV2N6437, 2N6438, TX2N6438, TXV2N6438
A description is not available for this item.
September 15, 1975
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER TYPES 2N6437, TX2N6437, TXV2N6437, 2N6438, TX2N6438, TXV2N6438
This specification covers the detail requirements for PNP, Silicon Power transistors. The prefix 'TX' is used on devices submitted to and passing the special process-conditioning, testing, and...